BARTEC POLARIS PROFESSIONAL 24" W polaris professional panel pc 24 w

Description
The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set up completely wirelessly. This facilitates a high-performance visualisation and operation of the processes directly on site. The wired electrical connections are realised via a terminal compartment of the “e” type of protection (increased safety). The state-of-theart display technology guarantees an optimum contrast, even with large viewing angle. The Front-panel fitting assures easy installation. On request, the devices are also available as ready-made system solutions in Stainless-steel enclosure for wall or floor mounting. An intrinsically safe USB interface is available for a USB Ex i memory stick. Intrinsically safe input devices can also be connected. The optional (intrinsically safe) touchscreen offers the optimum in operating comfort. Windows 7® Ultimate or Windows 10® IoT can be used as an operating system. The Panel PCs therefore support the installation of numerous software packages, such as customer-specific software or other commercially available standard visualisation software. Of course, here too the operator can also work with the BARTEC “BMS-Graf-pro” programming package (Version 7.xxx or newer). The BARTEC PROFIBUS-DP interface can only be used in connection with the “BMS-Graf-pro” software.
Request a Quote
Description
The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set up completely wirelessly. This facilitates a high-performance visualisation and operation of the processes directly on site. The wired electrical connections are realised via a terminal compartment of the “e” type of protection (increased safety). The state-of-theart display technology guarantees an optimum contrast, even with large viewing angle. The Front-panel fitting assures easy installation. On request, the devices are also available as ready-made system solutions in Stainless-steel enclosure for wall or floor mounting. An intrinsically safe USB interface is available for a USB Ex i memory stick. Intrinsically safe input devices can also be connected. The optional (intrinsically safe) touchscreen offers the optimum in operating comfort. Windows 7® Ultimate or Windows 10® IoT can be used as an operating system. The Panel PCs therefore support the installation of numerous software packages, such as customer-specific software or other commercially available standard visualisation software. Of course, here too the operator can also work with the BARTEC “BMS-Graf-pro” programming package (Version 7.xxx or newer). The BARTEC PROFIBUS-DP interface can only be used in connection with the “BMS-Graf-pro” software.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
POLARIS PROFESSIONAL 24
Bad Mergentheim, Germany
POLARIS PROFESSIONAL 24" W
polaris professional panel pc 24 w
POLARIS PROFESSIONAL 24" W polaris professional panel pc 24 w
The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set up completely wirelessly. This facilitates a high-performance visualisation and operation of the processes directly on site. The wired electrical connections are realised via a terminal compartment of the “e” type of protection (increased safety). The state-of-theart display technology guarantees an optimum contrast, even with large viewing angle. The Front-panel fitting assures easy installation. On request, the devices are also available as ready-made system solutions in Stainless-steel enclosure for wall or floor mounting. An intrinsically safe USB interface is available for a USB Ex i memory stick. Intrinsically safe input devices can also be connected. The optional (intrinsically safe) touchscreen offers the optimum in operating comfort. Windows 7® Ultimate or Windows 10® IoT can be used as an operating system. The Panel PCs therefore support the installation of numerous software packages, such as customer-specific software or other commercially available standard visualisation software. Of course, here too the operator can also work with the BARTEC “BMS-Graf-pro” programming package (Version 7.xxx or newer). The BARTEC PROFIBUS-DP interface can only be used in connection with the “BMS-Graf-pro” software.

The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set up completely wirelessly. This facilitates a high-performance visualisation and operation of the processes directly on site. The wired electrical connections are realised via a terminal compartment of the “e” type of protection (increased safety). The state-of-theart display technology guarantees an optimum contrast, even with large viewing angle. The Front-panel fitting assures easy installation. On request, the devices are also available as ready-made system solutions in Stainless-steel enclosure for wall or floor mounting. An intrinsically safe USB interface is available for a USB Ex i memory stick. Intrinsically safe input devices can also be connected. The optional (intrinsically safe) touchscreen offers the optimum in operating comfort. Windows 7® Ultimate or Windows 10® IoT can be used as an operating system. The Panel PCs therefore support the installation of numerous software packages, such as customer-specific software or other commercially available standard visualisation software. Of course, here too the operator can also work with the BARTEC “BMS-Graf-pro” programming package (Version 7.xxx or newer). The BARTEC PROFIBUS-DP interface can only be used in connection with the “BMS-Graf-pro” software.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Computers
Product Number polaris professional panel pc 24 w
Product Name POLARIS PROFESSIONAL 24" W
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 12,1
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
BARTEC ET60/65 EX2 Windows Tablet - bartec-et60-65ex2-windows-tablet - BARTEC
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
TC77 ex -NI Touch Computer - tc77ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.7 inch (119.38 mm)
Operating System Google®
View Details
POLARIS PROFESSIONAL II - polaris professional 2 panel pc - BARTEC
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details