The Boogie Board⢠LCD Writing Tablet is the tree-friendly, electronic alternative to memo pads, sticky notes, sketch books, dry erase boards and other writing/drawing mediums
Erase your image with the touch of a button. Write memos. Leave messages. Create To Do lists. Draw pictures, jot down ideas. Makequick calculations. Play games. Ultra light. Case and LCD made from durable, shatter-proof, non-toxic plastic. Pressure-sensitive LCD writing surface is easy to clean and maintain. Write or draw with the included stainless steel telescoping stylus or almost any other instrument â even your finger!
Screen Size = 10.5in
Dimensions = 267 x 175 x 11mm
Weight = 229g
Depth = 11mm
Length = 267mm
Width = 175mm
Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Handheld and Portable Computers |
| Product Number | 7650407 |
| Device Type | Tablet |