Advantech Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC AIMB-T1215DA-00Y02

Description
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC Thin design with 43mm in height Thin barebone system with multi-IO ports is suitable for variety of application environments with DC-in design Easy/ quick installation for additional peripherals Shock-resistant one 2.5" drive bay Support Wall/ VESA/ Din Rail/ Rack mounting module Lock type DC power jack Support SUSI, WISE-DeviceOn and Edge AI Suite.
Request a Quote Datasheet
Description
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC Thin design with 43mm in height Thin barebone system with multi-IO ports is suitable for variety of application environments with DC-in design Easy/ quick installation for additional peripherals Shock-resistant one 2.5" drive bay Support Wall/ VESA/ Din Rail/ Rack mounting module Lock type DC power jack Support SUSI, WISE-DeviceOn and Edge AI Suite.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC - AIMB-T1215DA-00Y02 - Advantech
Cincinnati, OH, United States
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC
AIMB-T1215DA-00Y02
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC AIMB-T1215DA-00Y02
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC Thin design with 43mm in height Thin barebone system with multi-IO ports is suitable for variety of application environments with DC-in design Easy/ quick installation for additional peripherals Shock-resistant one 2.5" drive bay Support Wall/ VESA/ Din Rail/ Rack mounting module Lock type DC power jack Support SUSI, WISE-DeviceOn and Edge AI Suite.

Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC

  • Thin design with 43mm in height
  • Thin barebone system with multi-IO ports is suitable for variety of application environments with DC-in design
  • Easy/ quick installation for additional peripherals
  • Shock-resistant one 2.5" drive bay
  • Support Wall/ VESA/ Din Rail/ Rack mounting module
  • Lock type DC power jack
  • Support SUSI, WISE-DeviceOn and Edge AI Suite.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number AIMB-T1215DA-00Y02
Product Name Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC
Computer Type Rack
Unlock Full Specs
to access all available technical data

Similar Products

AI System Based on NVIDIA® Jetson AGX Orin™ - AGS-TS-WIOTAI - Advantech
Specs
Processor 8-core NVIDIA Arm® Cortex A78AE v8.2 64-bit CPU, 2MB L2 + 4MB L3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details