BARTEC POLARIS PROFESSIONAL 15" Sunlight polaris professional 15 sunlight

Description
The POLARIS Panel PC 15" Sunlight is enhanced with industrial LED backlighting, which reaches a very high brightness of 1,000 cd/m2 . Combined with the special characteristics of the front polarizer, this allows excellent readability even under strong sunlight and it is therefore ideal for use outdoors. The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set up completely wirelessly. This facilitates a high-performance visualisation and operation of the processes directly on site. The wired electrical connections are realised via a terminal compartment of the “e” type of protection (increased safety). The state-of-theart display technology guarantees an optimum contrast, even with large viewing angle. The Front-panel fitting assures easy installation. On request, the devices are also available as ready-made system solutions in Stainless-steel enclosure for wall or floor mounting. An intrinsically safe USB interface is available for a USB Ex i memory stick.Intrinsically safe input devices can also be connected. The optional (intrinsically safe) touchscreen offers the optimum in operating comfort. Windows 7® Ultimate or Windows 10® IoT can be used as an operating system. The Panel PCs therefore support the installation of numerous software packages, such as customer-specific software or other commercially available standard visualisation software. Of course, here too the operator can also work with the BARTEC “BMS-Graf-pro” programming package (Version 7.xxx or newer). The BARTEC PROFIBUS-DP interface can only be used in connection with the BARTEC “BMS-Graf-pro” software.
Request a Quote
Description
The POLARIS Panel PC 15" Sunlight is enhanced with industrial LED backlighting, which reaches a very high brightness of 1,000 cd/m2 . Combined with the special characteristics of the front polarizer, this allows excellent readability even under strong sunlight and it is therefore ideal for use outdoors. The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set up completely wirelessly. This facilitates a high-performance visualisation and operation of the processes directly on site. The wired electrical connections are realised via a terminal compartment of the “e” type of protection (increased safety). The state-of-theart display technology guarantees an optimum contrast, even with large viewing angle. The Front-panel fitting assures easy installation. On request, the devices are also available as ready-made system solutions in Stainless-steel enclosure for wall or floor mounting. An intrinsically safe USB interface is available for a USB Ex i memory stick.Intrinsically safe input devices can also be connected. The optional (intrinsically safe) touchscreen offers the optimum in operating comfort. Windows 7® Ultimate or Windows 10® IoT can be used as an operating system. The Panel PCs therefore support the installation of numerous software packages, such as customer-specific software or other commercially available standard visualisation software. Of course, here too the operator can also work with the BARTEC “BMS-Graf-pro” programming package (Version 7.xxx or newer). The BARTEC PROFIBUS-DP interface can only be used in connection with the BARTEC “BMS-Graf-pro” software.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
POLARIS PROFESSIONAL 15
Bad Mergentheim, Germany
POLARIS PROFESSIONAL 15" Sunlight
polaris professional 15 sunlight
POLARIS PROFESSIONAL 15" Sunlight polaris professional 15 sunlight
The POLARIS Panel PC 15" Sunlight is enhanced with industrial LED backlighting, which reaches a very high brightness of 1,000 cd/m2 . Combined with the special characteristics of the front polarizer, this allows excellent readability even under strong sunlight and it is therefore ideal for use outdoors. The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set up completely wirelessly. This facilitates a high-performance visualisation and operation of the processes directly on site. The wired electrical connections are realised via a terminal compartment of the “e” type of protection (increased safety). The state-of-theart display technology guarantees an optimum contrast, even with large viewing angle. The Front-panel fitting assures easy installation. On request, the devices are also available as ready-made system solutions in Stainless-steel enclosure for wall or floor mounting. An intrinsically safe USB interface is available for a USB Ex i memory stick.Intrinsically safe input devices can also be connected. The optional (intrinsically safe) touchscreen offers the optimum in operating comfort. Windows 7® Ultimate or Windows 10® IoT can be used as an operating system. The Panel PCs therefore support the installation of numerous software packages, such as customer-specific software or other commercially available standard visualisation software. Of course, here too the operator can also work with the BARTEC “BMS-Graf-pro” programming package (Version 7.xxx or newer). The BARTEC PROFIBUS-DP interface can only be used in connection with the BARTEC “BMS-Graf-pro” software.

The POLARIS Panel PC 15" Sunlight is enhanced with industrial LED backlighting, which reaches a very high brightness of 1,000 cd/m2 . Combined with the special characteristics of the front polarizer, this allows excellent readability even under strong sunlight and it is therefore ideal for use outdoors. The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set up completely wirelessly. This facilitates a high-performance visualisation and operation of the processes directly on site. The wired electrical connections are realised via a terminal compartment of the “e” type of protection (increased safety). The state-of-theart display technology guarantees an optimum contrast, even with large viewing angle. The Front-panel fitting assures easy installation. On request, the devices are also available as ready-made system solutions in Stainless-steel enclosure for wall or floor mounting. An intrinsically safe USB interface is available for a USB Ex i memory stick.Intrinsically safe input devices can also be connected. The optional (intrinsically safe) touchscreen offers the optimum in operating comfort. Windows 7® Ultimate or Windows 10® IoT can be used as an operating system. The Panel PCs therefore support the installation of numerous software packages, such as customer-specific software or other commercially available standard visualisation software. Of course, here too the operator can also work with the BARTEC “BMS-Graf-pro” programming package (Version 7.xxx or newer). The BARTEC PROFIBUS-DP interface can only be used in connection with the BARTEC “BMS-Graf-pro” software.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Computers
Product Number polaris professional 15 sunlight
Product Name POLARIS PROFESSIONAL 15" Sunlight
Computer Type Computer Terminal
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 17,3
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
TC77 ex -NI Touch Computer - tc77ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.7 inch (119.38 mm)
Operating System Google®
View Details
POLARIS PROFESSIONAL II - polaris professional 2 panel pc - BARTEC
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 15
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details