OnLogic Inc. Karbon 430 Intel Atom Compact Rugged Computer with Expansion K430

Description
POWERED BY INTEL ELKHART LAKE The Intel Atom x6000e processors have been specifically designed for IoT applications, making them a perfect complement to OnLogic's latest passively cooled, rugged chassis design. Powered by a Dual-Core Intel Atom x6211E, or Quad-Core x6425E processor, Karbon 430 offers a unique combination of features, power and connectivity. The integrated Intel® Programmable Services Engine (Intel® PSE) enables support for a host of connectivity and power management functions, including CAN bus and automotive power control for in-vehicle applications. All of this makes Karbon 430 an ideal rugged Industrial IoT gateway, edge device, embedded controller or the backbone for medical, energy management or industrial control applications. PROTECTED FROM DAMAGE IN EDGE ENVIRONMENTS The Karbon 430 was designed to be installed anywhere you need ultra-reliable computing power. Sensitive internal components are protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ Fanless Technology. The Karbon 400 features an operating temperature range of -40° to 70°C, 9~48 V power input, and zero moving parts, all of which help to ensure a long system lifespan. The Karbon 430's modularity and tiny footprint make it perfect for even the most inhospitable Industrial IoT or Industry 4.0 environments. This system has been tested to Medical EMC (60601-1), Rail EMC (50121), Maritime EMC (60945), Automotive E-mark, as well as IEC and MIL-STD-810 shock and vibration. All of this performance is safely delivered inside a system NRTL listed to UL/IEC 62368-1, accompanied by a CB scheme. CUSTOMIZABLE AND EXPANDABLE The Karbon 430 is designed to offer you the features and performance you need for your IoT project in a device that's easy to integrate and connect. Standard I/O includes 2x USB 3.2 & 2x USB 2.0 ports, 2x 1GbE LAN (with optional PoE), CAN bus (via 3-pin terminal block) and a DisplayPort. Onboard automotive ignition control allows you to program the on/off state of the system based on the power state of a vehicle, and optional WiFi and 4G LTE give you wireless access to your critical data from anywhere, including integrated dual SIM card slots for multi-carrier configurations. Karbon 430 allows you to add dual COM or GPIO, and the system's five internal expansion slots can be leveraged for additional storage, I/O or functionality including AI accelerators and GPS. Don't need the additional expansion capabilities? Check out the Karbon 410. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote
Description
POWERED BY INTEL ELKHART LAKE The Intel Atom x6000e processors have been specifically designed for IoT applications, making them a perfect complement to OnLogic's latest passively cooled, rugged chassis design. Powered by a Dual-Core Intel Atom x6211E, or Quad-Core x6425E processor, Karbon 430 offers a unique combination of features, power and connectivity. The integrated Intel® Programmable Services Engine (Intel® PSE) enables support for a host of connectivity and power management functions, including CAN bus and automotive power control for in-vehicle applications. All of this makes Karbon 430 an ideal rugged Industrial IoT gateway, edge device, embedded controller or the backbone for medical, energy management or industrial control applications. PROTECTED FROM DAMAGE IN EDGE ENVIRONMENTS The Karbon 430 was designed to be installed anywhere you need ultra-reliable computing power. Sensitive internal components are protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ Fanless Technology. The Karbon 400 features an operating temperature range of -40° to 70°C, 9~48 V power input, and zero moving parts, all of which help to ensure a long system lifespan. The Karbon 430's modularity and tiny footprint make it perfect for even the most inhospitable Industrial IoT or Industry 4.0 environments. This system has been tested to Medical EMC (60601-1), Rail EMC (50121), Maritime EMC (60945), Automotive E-mark, as well as IEC and MIL-STD-810 shock and vibration. All of this performance is safely delivered inside a system NRTL listed to UL/IEC 62368-1, accompanied by a CB scheme. CUSTOMIZABLE AND EXPANDABLE The Karbon 430 is designed to offer you the features and performance you need for your IoT project in a device that's easy to integrate and connect. Standard I/O includes 2x USB 3.2 & 2x USB 2.0 ports, 2x 1GbE LAN (with optional PoE), CAN bus (via 3-pin terminal block) and a DisplayPort. Onboard automotive ignition control allows you to program the on/off state of the system based on the power state of a vehicle, and optional WiFi and 4G LTE give you wireless access to your critical data from anywhere, including integrated dual SIM card slots for multi-carrier configurations. Karbon 430 allows you to add dual COM or GPIO, and the system's five internal expansion slots can be leveraged for additional storage, I/O or functionality including AI accelerators and GPS. Don't need the additional expansion capabilities? Check out the Karbon 410. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Karbon 430 Intel Atom Compact Rugged Computer with Expansion - K430 - OnLogic Inc.
South Burlington, VT, United States
Karbon 430 Intel Atom Compact Rugged Computer with Expansion
K430
Karbon 430 Intel Atom Compact Rugged Computer with Expansion K430
POWERED BY INTEL ELKHART LAKE The Intel Atom x6000e processors have been specifically designed for IoT applications, making them a perfect complement to OnLogic's latest passively cooled, rugged chassis design. Powered by a Dual-Core Intel Atom x6211E, or Quad-Core x6425E processor, Karbon 430 offers a unique combination of features, power and connectivity. The integrated Intel® Programmable Services Engine (Intel® PSE) enables support for a host of connectivity and power management functions, including CAN bus and automotive power control for in-vehicle applications. All of this makes Karbon 430 an ideal rugged Industrial IoT gateway, edge device, embedded controller or the backbone for medical, energy management or industrial control applications. PROTECTED FROM DAMAGE IN EDGE ENVIRONMENTS The Karbon 430 was designed to be installed anywhere you need ultra-reliable computing power. Sensitive internal components are protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ Fanless Technology. The Karbon 400 features an operating temperature range of -40° to 70°C, 9~48 V power input, and zero moving parts, all of which help to ensure a long system lifespan. The Karbon 430's modularity and tiny footprint make it perfect for even the most inhospitable Industrial IoT or Industry 4.0 environments. This system has been tested to Medical EMC (60601-1), Rail EMC (50121), Maritime EMC (60945), Automotive E-mark, as well as IEC and MIL-STD-810 shock and vibration. All of this performance is safely delivered inside a system NRTL listed to UL/IEC 62368-1, accompanied by a CB scheme. CUSTOMIZABLE AND EXPANDABLE The Karbon 430 is designed to offer you the features and performance you need for your IoT project in a device that's easy to integrate and connect. Standard I/O includes 2x USB 3.2 & 2x USB 2.0 ports, 2x 1GbE LAN (with optional PoE), CAN bus (via 3-pin terminal block) and a DisplayPort. Onboard automotive ignition control allows you to program the on/off state of the system based on the power state of a vehicle, and optional WiFi and 4G LTE give you wireless access to your critical data from anywhere, including integrated dual SIM card slots for multi-carrier configurations. Karbon 430 allows you to add dual COM or GPIO, and the system's five internal expansion slots can be leveraged for additional storage, I/O or functionality including AI accelerators and GPS. Don't need the additional expansion capabilities? Check out the Karbon 410. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

POWERED BY INTEL ELKHART LAKE

The Intel Atom x6000e processors have been specifically designed for IoT applications, making them a perfect complement to OnLogic's latest passively cooled, rugged chassis design. Powered by a Dual-Core Intel Atom x6211E, or Quad-Core x6425E processor, Karbon 430 offers a unique combination of features, power and connectivity. The integrated Intel® Programmable Services Engine (Intel® PSE) enables support for a host of connectivity and power management functions, including CAN bus and automotive power control for in-vehicle applications. All of this makes Karbon 430 an ideal rugged Industrial IoT gateway, edge device, embedded controller or the backbone for medical, energy management or industrial control applications.

PROTECTED FROM DAMAGE IN EDGE ENVIRONMENTS

The Karbon 430 was designed to be installed anywhere you need ultra-reliable computing power. Sensitive internal components are protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ Fanless Technology. The Karbon 400 features an operating temperature range of -40° to 70°C, 9~48 V power input, and zero moving parts, all of which help to ensure a long system lifespan. The Karbon 430's modularity and tiny footprint make it perfect for even the most inhospitable Industrial IoT or Industry 4.0 environments. This system has been tested to Medical EMC (60601-1), Rail EMC (50121), Maritime EMC (60945), Automotive E-mark, as well as IEC and MIL-STD-810 shock and vibration. All of this performance is safely delivered inside a system NRTL listed to UL/IEC 62368-1, accompanied by a CB scheme.

CUSTOMIZABLE AND EXPANDABLE

The Karbon 430 is designed to offer you the features and performance you need for your IoT project in a device that's easy to integrate and connect. Standard I/O includes 2x USB 3.2 & 2x USB 2.0 ports, 2x 1GbE LAN (with optional PoE), CAN bus (via 3-pin terminal block) and a DisplayPort. Onboard automotive ignition control allows you to program the on/off state of the system based on the power state of a vehicle, and optional WiFi and 4G LTE give you wireless access to your critical data from anywhere, including integrated dual SIM card slots for multi-carrier configurations. Karbon 430 allows you to add dual COM or GPIO, and the system's five internal expansion slots can be leveraged for additional storage, I/O or functionality including AI accelerators and GPS. Don't need the additional expansion capabilities? Check out the Karbon 410.

CELLULAR CONNECTIVITY

This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.

OnLogic & Intel®: Powering Possibilities

Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Ruggedized Computers
Product Number K430
Product Name Karbon 430 Intel Atom Compact Rugged Computer with Expansion
General Features Ruggedized; Bluetooth
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom ; Intel Pentium
Unlock Full Specs
to access all available technical data