Introduction
The IsoClean® 800 is a portable, self-contained high efficiency particulate air (HEPA) filtration system designed to easily and economically create a negative pressure isolation room/environment that will meet OSHA and CDC TB guidelines. The IsoClean® 800 can be used as a positive pressure clean air recirculating system in clinics, waiting rooms, hospital emergency rooms and other confined areas or as a partial or complete exhausting system to create a negative pressure isolation room for possible use with patients known or suspected of having TB, SARS or other infectious diseases. As a recirculating unit, the IsoClean®’s powerful motor/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of particles as small as 0.3 micron and may be exhausted directly to the exterior through a window, or through a wall simply by connecting flexible ducting to the 6 in. (152 mm) collar located on the top of the IsoClean® 800. The IsoClean 800 filter contains 220 square feet (20.4 square meters) of media to extend its usable lifetime before filter loading occurs, resulting in decreased cost and fewer filter changes. The IsoClean 800UV model comes equipped with an UV-C Light to offer even more protection. UV-C light has been proven to destroy viruses, mold and bacteria. With HEPA air filtration combined with UV-C light, the IsoClean 800UV is an industry leader in portable clean air filtraiton.
Features
Low cost isolation room
Flexible applications: clean air recirculating unit, negative pressure unit, or split system
Small and portable
3-speed adjustable airflow
24 room air changes per hour
Quiet operation: 52 dBA on low, 56 dBA on medium, and 60 dBA on high (measured 30 inches from face of unit)
Low-high clean air circulation pattern
Easily accessible HEPA filter and prefilter
UV-C light equipped on 800uv model
UL 507 E152685 on standard unit
Other Related Products
Introduction
The IsoClean® 800 is a portable, self-contained high efficiency particulate air (HEPA) filtration system designed to easily and economically create a negative pressure isolation room/environment that will meet OSHA and CDC TB guidelines.
The IsoClean® 800 can be used as a positive pressure clean air recirculating system in clinics, waiting rooms, hospital emergency rooms and other confined areas or as a partial or complete exhausting system to create a negative pressure isolation room for possible use with patients known or suspected of having TB, SARS or other infectious diseases. As a recirculating unit, the IsoClean®’s powerful motor/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers.
As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of particles as small as 0.3 micron and may be exhausted directly to the exterior through a window, or through a wall simply by connecting flexible ducting to the 6 in. (152 mm) collar located on the top of the IsoClean® 800.
The IsoClean 800 filter contains 220 square feet (20.4 square meters) of media to extend its usable lifetime before filter loading occurs, resulting in decreased cost and fewer filter changes. The IsoClean 800UV model comes equipped with an UV-C Light to offer even more protection. UV-C light has been proven to destroy viruses, mold and bacteria. With HEPA air filtration combined with UV-C light, the IsoClean 800UV is an industry leader in portable clean air filtraiton.
Features
- Low cost isolation room
- Flexible applications: clean air recirculating unit, negative pressure unit, or split system
- Small and portable
- 3-speed adjustable airflow
- 24 room air changes per hour
- Quiet operation: 52 dBA on low, 56 dBA on medium, and 60 dBA on high (measured 30 inches from face of unit)
- Low-high clean air circulation pattern
- Easily accessible HEPA filter and prefilter
- UV-C light equipped on 800uv model
- UL 507 E152685 on standard unit
Other Related Products