The Mini CyanoSafe is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating exposure to hazardous cyanoacrylate fumes. Solid-state heating elements accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber.
Features
No ductwork required
No installation required - plugs directly into a standard 110V or 220V electrical outlet
Cyanoacrylate accelerator with automatic temperature shut-off
Automated processing time of up to 59 minutes
Hanging rods and clips
Control clip provided for hanging test print card
AirSafe Cyano Automatic Safety Controller
Benefits
Filter safety lockout to ensure correct filter replacement
Brushless, sparkless blower is post-filter
Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
The Mini CyanoSafe is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating exposure to hazardous cyanoacrylate fumes. Solid-state heating elements accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber.
Features
- No ductwork required
- No installation required - plugs directly into a standard 110V or 220V electrical outlet
- Cyanoacrylate accelerator with automatic temperature shut-off
- Automated processing time of up to 59 minutes
- Hanging rods and clips
- Control clip provided for hanging test print card
- AirSafe Cyano Automatic Safety Controller
Benefits
- Filter safety lockout to ensure correct filter replacement
- Brushless, sparkless blower is post-filter
- Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas