OnLogic Inc. Karbon 802 High-Performance Rugged Computer w/ModBay K802

Description
ADVANCED PROCESSING PERFORMANCE If your project demands powerful, scalable, and efficient processing, the Karbon 802 has you covered. Powered by 12th Gen Intel Core processing (formerly known as Alder Lake), Karbon 802 leverages Intel's unique hybrid core architecture, which adapts to your needs by directing the right thread to the right core. In addition to its advanced processing, Karbon 802's optional ECC memory, 4G and Wi-Fi compatibility (Wi-Fi 6e support coming soon) give you the capabilities you need now, and set your project up for success well into the future. Looking for even more options? Explore the entire Karbon 800 Series. ENGINEERED FOR THE EDGE The Karbon 802 was engineered for efficient passive cooling, meaning there are no openings in the case to let in dust, debris or contaminants. The system features 12 to 48 V DC power input, an operating temperature range of -40 to 70°C, has been tested to MIL-STD-810 shock and vibration standards and has also been tested for reliable operation in industrial, medical, automotive, rail and maritime applications. Available wall, DIN rail and vibration isolating mounting kits give you a range of options for system installation. Wherever the edge of your project takes you, the Karbon 802 is engineered to perform. CONNECT TO ANYTHING, ANYWHERE The installation flexibility of the Karbon 802 is backed up by its complement of industrial I/O. The system can be configured with up to 14x LAN (6x 2.5GbE, 8x 1GbE), and PoE+ support on up to 10x of those ports (2x onboard, 8x ModBay), and features Intel vPro support for remote out-of-band (OOB) management of the system. Other connectivity includes dual DisplayPorts, 2x COM, 6x USB 3.2 Gen 2, dual SIM slots and integrated 18-pin GPIO (16-bit DIO, CAN bus, External Switch). A pair of our unique ModBay I/O expansion slots let you further customize the system for your particular project with additional PoE+, USB 3, COM, 10 GbE LAN or M12 LAN ports. Automotive power input and a customer-programmabl e Microcontroller Unit (MCU) for ignition timing control, further reinforce the installation freedom the Karbon 802 provides, and puts you in command of how and where your data is captured and processed. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote
Description
ADVANCED PROCESSING PERFORMANCE If your project demands powerful, scalable, and efficient processing, the Karbon 802 has you covered. Powered by 12th Gen Intel Core processing (formerly known as Alder Lake), Karbon 802 leverages Intel's unique hybrid core architecture, which adapts to your needs by directing the right thread to the right core. In addition to its advanced processing, Karbon 802's optional ECC memory, 4G and Wi-Fi compatibility (Wi-Fi 6e support coming soon) give you the capabilities you need now, and set your project up for success well into the future. Looking for even more options? Explore the entire Karbon 800 Series. ENGINEERED FOR THE EDGE The Karbon 802 was engineered for efficient passive cooling, meaning there are no openings in the case to let in dust, debris or contaminants. The system features 12 to 48 V DC power input, an operating temperature range of -40 to 70°C, has been tested to MIL-STD-810 shock and vibration standards and has also been tested for reliable operation in industrial, medical, automotive, rail and maritime applications. Available wall, DIN rail and vibration isolating mounting kits give you a range of options for system installation. Wherever the edge of your project takes you, the Karbon 802 is engineered to perform. CONNECT TO ANYTHING, ANYWHERE The installation flexibility of the Karbon 802 is backed up by its complement of industrial I/O. The system can be configured with up to 14x LAN (6x 2.5GbE, 8x 1GbE), and PoE+ support on up to 10x of those ports (2x onboard, 8x ModBay), and features Intel vPro support for remote out-of-band (OOB) management of the system. Other connectivity includes dual DisplayPorts, 2x COM, 6x USB 3.2 Gen 2, dual SIM slots and integrated 18-pin GPIO (16-bit DIO, CAN bus, External Switch). A pair of our unique ModBay I/O expansion slots let you further customize the system for your particular project with additional PoE+, USB 3, COM, 10 GbE LAN or M12 LAN ports. Automotive power input and a customer-programmabl e Microcontroller Unit (MCU) for ignition timing control, further reinforce the installation freedom the Karbon 802 provides, and puts you in command of how and where your data is captured and processed. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Karbon 802 High-Performance Rugged Computer w/ModBay - K802 - OnLogic Inc.
South Burlington, VT, United States
Karbon 802 High-Performance Rugged Computer w/ModBay
K802
Karbon 802 High-Performance Rugged Computer w/ModBay K802
ADVANCED PROCESSING PERFORMANCE If your project demands powerful, scalable, and efficient processing, the Karbon 802 has you covered. Powered by 12th Gen Intel Core processing (formerly known as Alder Lake), Karbon 802 leverages Intel's unique hybrid core architecture, which adapts to your needs by directing the right thread to the right core. In addition to its advanced processing, Karbon 802's optional ECC memory, 4G and Wi-Fi compatibility (Wi-Fi 6e support coming soon) give you the capabilities you need now, and set your project up for success well into the future. Looking for even more options? Explore the entire Karbon 800 Series. ENGINEERED FOR THE EDGE The Karbon 802 was engineered for efficient passive cooling, meaning there are no openings in the case to let in dust, debris or contaminants. The system features 12 to 48 V DC power input, an operating temperature range of -40 to 70°C, has been tested to MIL-STD-810 shock and vibration standards and has also been tested for reliable operation in industrial, medical, automotive, rail and maritime applications. Available wall, DIN rail and vibration isolating mounting kits give you a range of options for system installation. Wherever the edge of your project takes you, the Karbon 802 is engineered to perform. CONNECT TO ANYTHING, ANYWHERE The installation flexibility of the Karbon 802 is backed up by its complement of industrial I/O. The system can be configured with up to 14x LAN (6x 2.5GbE, 8x 1GbE), and PoE+ support on up to 10x of those ports (2x onboard, 8x ModBay), and features Intel vPro support for remote out-of-band (OOB) management of the system. Other connectivity includes dual DisplayPorts, 2x COM, 6x USB 3.2 Gen 2, dual SIM slots and integrated 18-pin GPIO (16-bit DIO, CAN bus, External Switch). A pair of our unique ModBay I/O expansion slots let you further customize the system for your particular project with additional PoE+, USB 3, COM, 10 GbE LAN or M12 LAN ports. Automotive power input and a customer-programmabl e Microcontroller Unit (MCU) for ignition timing control, further reinforce the installation freedom the Karbon 802 provides, and puts you in command of how and where your data is captured and processed. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

ADVANCED PROCESSING PERFORMANCE

If your project demands powerful, scalable, and efficient processing, the Karbon 802 has you covered. Powered by 12th Gen Intel Core processing (formerly known as Alder Lake), Karbon 802 leverages Intel's unique hybrid core architecture, which adapts to your needs by directing the right thread to the right core. In addition to its advanced processing, Karbon 802's optional ECC memory, 4G and Wi-Fi compatibility (Wi-Fi 6e support coming soon) give you the capabilities you need now, and set your project up for success well into the future.

Looking for even more options? Explore the entire Karbon 800 Series.

ENGINEERED FOR THE EDGE

The Karbon 802 was engineered for efficient passive cooling, meaning there are no openings in the case to let in dust, debris or contaminants. The system features 12 to 48 V DC power input, an operating temperature range of -40 to 70°C, has been tested to MIL-STD-810 shock and vibration standards and has also been tested for reliable operation in industrial, medical, automotive, rail and maritime applications. Available wall, DIN rail and vibration isolating mounting kits give you a range of options for system installation. Wherever the edge of your project takes you, the Karbon 802 is engineered to perform.

CONNECT TO ANYTHING, ANYWHERE

The installation flexibility of the Karbon 802 is backed up by its complement of industrial I/O. The system can be configured with up to 14x LAN (6x 2.5GbE, 8x 1GbE), and PoE+ support on up to 10x of those ports (2x onboard, 8x ModBay), and features Intel vPro support for remote out-of-band (OOB) management of the system. Other connectivity includes dual DisplayPorts, 2x COM, 6x USB 3.2 Gen 2, dual SIM slots and integrated 18-pin GPIO (16-bit DIO, CAN bus, External Switch). A pair of our unique ModBay I/O expansion slots let you further customize the system for your particular project with additional PoE+, USB 3, COM, 10 GbE LAN or M12 LAN ports. Automotive power input and a customer-programmable Microcontroller Unit (MCU) for ignition timing control, further reinforce the installation freedom the Karbon 802 provides, and puts you in command of how and where your data is captured and processed.

CELLULAR CONNECTIVITY

This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

OnLogic & Intel®: Powering Possibilities

Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Ruggedized Computers
Product Number K802
Product Name Karbon 802 High-Performance Rugged Computer w/ModBay
General Features Ruggedized; Bluetooth
Unlock Full Specs
to access all available technical data