8U Rackmount 17" SXGA Industrial Monitor with Resistive Touchscreen, Direct-VGA and DVI Ports, and Wide Operating Temperature Range
17"SXGA TFT LED LCD with 50,000 backlight life time
Robust design with stainless steel chassis and aluminum front panel
Anti-glare screen with tempered glass and IP65 certified front panel
Lockable OSD control pad on rear cover
Supports industrial 24VDC power input
Supports panel, wall, desktop, rack or VESA arm mounting
Supports 8U pre-drill Rackmount mounting hole
8U Rackmount 17" SXGA Industrial Monitor with Resistive Touchscreen, Direct-VGA and DVI Ports, and Wide Operating Temperature Range
- 17"SXGA TFT LED LCD with 50,000 backlight life time
- Robust design with stainless steel chassis and aluminum front panel
- Anti-glare screen with tempered glass and IP65 certified front panel
- Lockable OSD control pad on rear cover
- Supports industrial 24VDC power input
- Supports panel, wall, desktop, rack or VESA arm mounting
- Supports 8U pre-drill Rackmount mounting hole