The TP02150A-4K is a 15.0-inch 4-wire analog resistive touch screen with a viewing area of 304.1mm x 228.1mm and an active area of 308.1mm x 232.1mm, housed in a panel measuring 321.8mm x 245.5mm and 2.1mm thick. It features a 4-pin terminal arrangement with a 1.0mm pitch and an 80.0mm flexible printed circuit tail. The touch activation force ranges from 0.02 to 1.0N, with a surface hardness of 3H minimum (JIS K5400), light transmission of 80% typical, and an operational life of 10 million tapping operations using a silicone rubber stylus. It operates within a temperature range of -20°C to +70°C and meets all standard TP02 Series characteristics including anti-Newton Ring technology, glare resistance, and a hard resin-coated surface. The part is compatible with USB and RS232C controller boards.
4-WIRE ANALOG TOUCH SCREEN
"Resistive Touch Screen Overlay 15"" (381.00mm)"
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Touch Screen Displays | Touch Screen Displays | Touch Screen Displays |
| Product Number | TP02150A-4K | 2300-TP02150A-4K | 360-TP02150A-4K-ND |
| Product Name | Four-Wire Analog Resistive Touch Screen | Touch Screens | Touch Screen Overlays |
| External Connections | Serial Interface; USB | ||
| Sensor Type | Resistive | Resistive | Resistive |
| Screen Width | 9.66 inch (245 mm) |