RS Components, Ltd. 1046183

Description
The ICP DAS TPD-series touch HMI devices are considered one of the most cost effective HMI devices on the market. With its GUI design and high-resolution display, these brilliant displays are perfect for your application. All models are highly reliable and excellent quality. Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 3 Port Type = COM1 (RS-485), COM2 RS-485, USB 1.1 Processor Type = 32 Bit RISC Onboard Memory = 16 (SDRAM) MB, 8 (Flash) MB Backlighting = Yes Supply Voltage = 10 - 30 V dc
Request a Quote
Description
The ICP DAS TPD-series touch HMI devices are considered one of the most cost effective HMI devices on the market. With its GUI design and high-resolution display, these brilliant displays are perfect for your application. All models are highly reliable and excellent quality. Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 3 Port Type = COM1 (RS-485), COM2 RS-485, USB 1.1 Processor Type = 32 Bit RISC Onboard Memory = 16 (SDRAM) MB, 8 (Flash) MB Backlighting = Yes Supply Voltage = 10 - 30 V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1046183 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ICP DAS TPD-series touch HMI devices are considered one of the most cost effective HMI devices on the market. With its GUI design and high-resolution display, these brilliant displays are perfect for your application. All models are highly reliable and excellent quality. Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 3 Port Type = COM1 (RS-485), COM2 RS-485, USB 1.1 Processor Type = 32 Bit RISC Onboard Memory = 16 (SDRAM) MB, 8 (Flash) MB Backlighting = Yes Supply Voltage = 10 - 30 V dc

The ICP DAS TPD-series touch HMI devices are considered one of the most cost effective HMI devices on the market. With its GUI design and high-resolution display, these brilliant displays are perfect for your application. All models are highly reliable and excellent quality.
Display Type = TFT LCD
Display Size = 4.3 in
Display Resolution = 480 x 272pixels
Display Colour = Colour
Number of Ports = 3
Port Type = COM1 (RS-485), COM2 RS-485, USB 1.1
Processor Type = 32 Bit RISC
Onboard Memory = 16 (SDRAM) MB, 8 (Flash) MB
Backlighting = Yes
Supply Voltage = 10 - 30 V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 1046183
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 480 x 272pixels
View Details
 - 1233868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 6.4 inch (163 mm)
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
 - 7859871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details