RS Components, Ltd. 1348865

Description
Barth splashproof DMA-20 2.4 Inch CAN Display allows connection to any Mini-PLC which supports a CAN interface. It offers a bright 240 x 320 pixel TFT display that integrates resistive touch technology. Display design and menu can be selected out of various templates with one single CAN message. This feature ensures that no display programming is necessary. The DMA-20 can be fully integrated within the graphical miCon-L Software Suite supporting any BARTH Mini-PLC with CAN interface. With the Open Source Programming option, the DMA-20 can be easily customised within the powerful KEIL î¼Vision Software Suite. • Universal CAN Display. • Colour Touch TFT 2.4 Inch 240x320p. • LED Backlight. • Design Template Selection via CAN. • No Programming necessary. • Open Source Programming Option. • Customised Templates via USB. • Compatible with all CAN Mini-PLCs. • Backside Mini-PLC Mounting Plate. • Front IP65 Protection Grade. • Panel-Mount without visible Screws. • Panel Cut-Out (LxW): 106 x 78 mm. • Dimensions (LxW): 115 x 85 mm. • Operating Voltage 7 V dc to 32 V dc Manufacturer Series = DMA-20 Product Range = CAN Touch Display Type = TFT Display Size = 2.4 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 2 Port Type = CAN Open Source, USB Processor Type = ARM Cortex Onboard Memory = 196 (RAM) kB, 5 (Flash) MB
Request a Quote
Description
Barth splashproof DMA-20 2.4 Inch CAN Display allows connection to any Mini-PLC which supports a CAN interface. It offers a bright 240 x 320 pixel TFT display that integrates resistive touch technology. Display design and menu can be selected out of various templates with one single CAN message. This feature ensures that no display programming is necessary. The DMA-20 can be fully integrated within the graphical miCon-L Software Suite supporting any BARTH Mini-PLC with CAN interface. With the Open Source Programming option, the DMA-20 can be easily customised within the powerful KEIL î¼Vision Software Suite. • Universal CAN Display. • Colour Touch TFT 2.4 Inch 240x320p. • LED Backlight. • Design Template Selection via CAN. • No Programming necessary. • Open Source Programming Option. • Customised Templates via USB. • Compatible with all CAN Mini-PLCs. • Backside Mini-PLC Mounting Plate. • Front IP65 Protection Grade. • Panel-Mount without visible Screws. • Panel Cut-Out (LxW): 106 x 78 mm. • Dimensions (LxW): 115 x 85 mm. • Operating Voltage 7 V dc to 32 V dc Manufacturer Series = DMA-20 Product Range = CAN Touch Display Type = TFT Display Size = 2.4 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 2 Port Type = CAN Open Source, USB Processor Type = ARM Cortex Onboard Memory = 196 (RAM) kB, 5 (Flash) MB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1348865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Barth splashproof DMA-20 2.4 Inch CAN Display allows connection to any Mini-PLC which supports a CAN interface. It offers a bright 240 x 320 pixel TFT display that integrates resistive touch technology. Display design and menu can be selected out of various templates with one single CAN message. This feature ensures that no display programming is necessary. The DMA-20 can be fully integrated within the graphical miCon-L Software Suite supporting any BARTH Mini-PLC with CAN interface. With the Open Source Programming option, the DMA-20 can be easily customised within the powerful KEIL î¼Vision Software Suite. • Universal CAN Display. • Colour Touch TFT 2.4 Inch 240x320p. • LED Backlight. • Design Template Selection via CAN. • No Programming necessary. • Open Source Programming Option. • Customised Templates via USB. • Compatible with all CAN Mini-PLCs. • Backside Mini-PLC Mounting Plate. • Front IP65 Protection Grade. • Panel-Mount without visible Screws. • Panel Cut-Out (LxW): 106 x 78 mm. • Dimensions (LxW): 115 x 85 mm. • Operating Voltage 7 V dc to 32 V dc Manufacturer Series = DMA-20 Product Range = CAN Touch Display Type = TFT Display Size = 2.4 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 2 Port Type = CAN Open Source, USB Processor Type = ARM Cortex Onboard Memory = 196 (RAM) kB, 5 (Flash) MB

Barth splashproof DMA-20 2.4 Inch CAN Display allows connection to any Mini-PLC which supports a CAN interface. It offers a bright 240 x 320 pixel TFT display that integrates resistive touch technology. Display design and menu can be selected out of various templates with one single CAN message. This feature ensures that no display programming is necessary. The DMA-20 can be fully integrated within the graphical miCon-L Software Suite supporting any BARTH Mini-PLC with CAN interface. With the Open Source Programming option, the DMA-20 can be easily customised within the powerful KEIL μVision Software Suite.
• Universal CAN Display. • Colour Touch TFT 2.4 Inch 240x320p. • LED Backlight. • Design Template Selection via CAN. • No Programming necessary. • Open Source Programming Option. • Customised Templates via USB. • Compatible with all CAN Mini-PLCs. • Backside Mini-PLC Mounting Plate. • Front IP65 Protection Grade. • Panel-Mount without visible Screws. • Panel Cut-Out (LxW): 106 x 78 mm. • Dimensions (LxW): 115 x 85 mm. • Operating Voltage 7 V dc to 32 V dc
Manufacturer Series = DMA-20
Product Range = CAN Touch
Display Type = TFT
Display Size = 2.4 in
Display Resolution = 320 x 240pixels
Display Colour = Colour
Number of Ports = 2
Port Type = CAN Open Source, USB
Processor Type = ARM Cortex
Onboard Memory = 196 (RAM) kB, 5 (Flash) MB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 1348865
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 1024x768; 1366 x 768pixels
Screen Diagonal 10.1 inch (257 mm)
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800 x 480pixels
Screen Diagonal 7 inch (178 mm)
View Details
 - 1046182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 240 x 320pixels
Screen Diagonal 2.8 inch (71.12 mm)
View Details