The TTF300-W is a wireless field-mount temperature transmitter using WirelessHART protocol for process temperature measurement. It is housed in an aluminum or stainless steel enclosure with IP66/IP67 rating and includes an integrated LCD indicator for on-site configuration. Powered by a standard lithium battery, it operates from -40 to 85 °C, with an optional -50 to 85 °C range. It supports Pt100, Pt1000, Ni100, Cu100, and all IEC 60584 thermocouples with accuracy down to ±0.08 °C. Certified for Zone 0 hazardous areas under ATEX, IECEx, and cFMus, with intrinsic safety limits of 5.4 V and 34 mW. It transmits via 2.4 GHz ISM band at up to 10 mW EIRP, with configurable refresh rates from 4 seconds to 60 minutes and a maximum wireless range of 300 m. Electrical connections use spring cage terminals for up to 1.5 mm² cables.
The WirelessHART technology features a multitude of new functions and enhanced diagnostic information. Unique driver-independent configuration of the transmitter via push buttons and LCD display.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | TTF300-W |
| Product Name | WirelessHART Temperature Transmitter |
| Mounting Options | Field Mounted |
| Features | Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture |
| Sensor Connection | Terminal Block |
| Reference Material | Platinum |