The GP01 Fixed-Sheath RTD Assemblies with Wireless Cellular Transmitter are self-contained, battery-powered temperature sensing units that transmit data via LTE-M/NB-IoT networks using the MQTT/Sparkplug protocol to the SignalFire or customer cloud, accessible via PLCs, computers, tablets, or cellphones. The assemblies feature a Ranger LTE M1 transmitter with a round housing and 1/2" NPT input, an internal antenna supporting LTE and GPS, and a 3-wire 100 Ohm platinum RTD sensor input. Power is supplied by a 4D Cell Pack battery. Report intervals range from 5 to 60 seconds depending on subscription tier, with subscription options including user-provided or pre-paid LTE CAT M1 SIM cards and SignalFire Cloud connectivity plans. The sheath is available in 316 stainless steel with diameters from 1/8" to 1/2" and standard head mounting fittings include 1/2" NPT hex nipples. The transmitter integrates GPS for data location tracking.
Fixed-Sheath RTD Assemblies with the wireless cellular transmitters are provided with a variety of design options listed below. The self-contained, battery-powered cellular transmitter utilizes LTE-M/NB-IoT technology to bring temperature data directly to the cloud. Data is transmitted over cellular networks using the MQTT/Sparkplug protocol directly to the SignalFire or customer Cloud, which can be accessed by PLC, computer, tablet or cellphone.
| Pyromation | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | GP01 |
| Product Name | Fixed-Sheath RTD Assemblies with Wireless Cellular Transmitter |
| Reference Material | Platinum |