TE Connectivity Epoxy Adhesives 369276-000

Description
Body Features Color (Cured) : Silver Color (Supplied) : Silver Material Systems Code : 100, 25, 10 Other Curing Method : 20 °C for 24 hr, 80 °C for 1 hr Pot Life (MINUTE) : 60 Packaging Features Packaging Method : Syringe Packaging Quantity : 2 Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Color (Cured) : Silver Color (Supplied) : Silver Material Systems Code : 100, 25, 10 Other Curing Method : 20 °C for 24 hr, 80 °C for 1 hr Pot Life (MINUTE) : 60 Packaging Features Packaging Method : Syringe Packaging Quantity : 2 Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Adhesives - 369276-000 - TE Connectivity
Berwyn, PA, United States
Epoxy Adhesives
369276-000
Epoxy Adhesives 369276-000
Body Features Color (Cured) : Silver Color (Supplied) : Silver Material Systems Code : 100, 25, 10 Other Curing Method : 20 °C for 24 hr, 80 °C for 1 hr Pot Life (MINUTE) : 60 Packaging Features Packaging Method : Syringe Packaging Quantity : 2 Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 150

Body Features


  • Color (Cured) : Silver
  • Color (Supplied) : Silver
  • Material Systems Code : 100, 25, 10

Other


  • Curing Method : 20 °C for 24 hr, 80 °C for 1 hr
  • Pot Life (MINUTE) : 60

Packaging Features


  • Packaging Method : Syringe
  • Packaging Quantity : 2

Usage Conditions


  • Heat Resistance Temperature (Max) (DEGC) : 150
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Adhesives
Product Number 369276-000
Product Name Epoxy Adhesives
Unlock Full Specs
to access all available technical data

Similar Products