Dongguan Sheen Electronic Technology Co., Ltd. Low oil-bleed processor cooling gel SE35

Description
The SHEEN's SE Series one-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 10.0 W/m·K. ◆ High softness and compressibility, providing low assembly stress, ideal for delicate and sensitive electronic components. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Outstanding electrical insulation properties, with dielectric strength up to 8 kV/mm. ◆ No cracking or dripping, ensuring good stability in both high and low-temperature environments. ◆ Can be precisely controlled for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops
Request a Quote
Description
The SHEEN's SE Series one-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 10.0 W/m·K. ◆ High softness and compressibility, providing low assembly stress, ideal for delicate and sensitive electronic components. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Outstanding electrical insulation properties, with dielectric strength up to 8 kV/mm. ◆ No cracking or dripping, ensuring good stability in both high and low-temperature environments. ◆ Can be precisely controlled for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low oil-bleed processor cooling gel - SE35 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
Low oil-bleed processor cooling gel
SE35
Low oil-bleed processor cooling gel SE35
The SHEEN's SE Series one-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 10.0 W/m·K. ◆ High softness and compressibility, providing low assembly stress, ideal for delicate and sensitive electronic components. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Outstanding electrical insulation properties, with dielectric strength up to 8 kV/mm. ◆ No cracking or dripping, ensuring good stability in both high and low-temperature environments. ◆ Can be precisely controlled for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops

The SHEEN's SE Series one-component Thermal Gel are renowned for their distinctive characteristics, which include:
◆ Good thermal conductivity, available in options ranging from 2.0 to 10.0 W/m·K.
◆ High softness and compressibility, providing low assembly stress, ideal for delicate and sensitive electronic components.
◆ Excellent flame resistance, achieving a UL94 V-0 rating.
◆ Outstanding electrical insulation properties, with dielectric strength up to 8 kV/mm.
◆ No cracking or dripping, ensuring good stability in both high and low-temperature environments.
◆ Can be precisely controlled for thickness and shape using automated equipment.
◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards.

【Applications】

◆ CPUs and GPUs
◆ Power Supply Units (PSUs)
◆ LED Modules
◆ Engine Control Units (ECUs)
◆ Gaming Consoles and Laptops

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number SE35
Product Name Low oil-bleed processor cooling gel
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

High performance thermal conductive putty for power - SE200AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
Phase change thermal pad for power module and memory modules - SP205A-35 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
non-silicone thermal pad for AI data centers and security cameras - AF800 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Carbon Fiber Thermal Interface Material for LCD and Plasma TVs - CSF15 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details