Dongguan Sheen Electronic Technology Co., Ltd. Thermal gel for the consumer electronics industry SE400AB

Description
The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K. ◆ Soft and elastic after curing, maintaining the required thickness and providing shock absorption. ◆ High electrical insulation, with dielectric strength up to 8 kV/mm. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Curing time adjustable based on temperature. ◆ Two-component structure for easy storage. ◆ Can be precisely controlled for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops
Request a Quote
Description
The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K. ◆ Soft and elastic after curing, maintaining the required thickness and providing shock absorption. ◆ High electrical insulation, with dielectric strength up to 8 kV/mm. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Curing time adjustable based on temperature. ◆ Two-component structure for easy storage. ◆ Can be precisely controlled for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermal gel for the consumer electronics industry - SE400AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
Thermal gel for the consumer electronics industry
SE400AB
Thermal gel for the consumer electronics industry SE400AB
The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K. ◆ Soft and elastic after curing, maintaining the required thickness and providing shock absorption. ◆ High electrical insulation, with dielectric strength up to 8 kV/mm. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Curing time adjustable based on temperature. ◆ Two-component structure for easy storage. ◆ Can be precisely controlled for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops

The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include:
◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K.
◆ Soft and elastic after curing, maintaining the required thickness and providing shock absorption.
◆ High electrical insulation, with dielectric strength up to 8 kV/mm.
◆ Excellent flame resistance, achieving a UL94 V-0 rating.
◆ Curing time adjustable based on temperature.
◆ Two-component structure for easy storage.
◆ Can be precisely controlled for thickness and shape using automated equipment.
◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards.

【Applications】

◆ CPUs and GPUs
◆ Power Supply Units (PSUs)
◆ LED Modules
◆ Engine Control Units (ECUs)
◆ Gaming Consoles and Laptops

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number SE400AB
Product Name Thermal gel for the consumer electronics industry
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

New arrival thermal conductive silicone pad for PCB LED - SF500FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Thermal conductivity silicone paste for LED and heat sink electronic devices - SG560-10 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Starch
Features Thermally Conductive
Industry Electronics
View Details
High-performance insulation sheets for power semiconductors - SC800-PI-2-K10 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
SC2000FG Thermal Film 5.0W/mk - Unit - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details