Hernon Manufacturing, Inc. Formulations - Applications - Bonding - Silastomer 334 333452

Description
Silastomer® 334 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 334 can be applied to vertical, horizontal and overhead joints without sagging or running off. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 334 provides excellent resistance to moisture, weathering, vibration, ozone and extreme temperatures. It can be applied in surface temperatures of 0°F to above 120°F with no loss in performance. Fully cured Silastomer® 334 can withstand extended periods at temperatures up to 400°F.
Datasheet
Description
Silastomer® 334 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 334 can be applied to vertical, horizontal and overhead joints without sagging or running off. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 334 provides excellent resistance to moisture, weathering, vibration, ozone and extreme temperatures. It can be applied in surface temperatures of 0°F to above 120°F with no loss in performance. Fully cured Silastomer® 334 can withstand extended periods at temperatures up to 400°F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Formulations - Applications - Bonding - Silastomer 334 - 333452 - Hernon Manufacturing, Inc.
Sanford, FL, United States
Formulations - Applications - Bonding - Silastomer 334
333452
Formulations - Applications - Bonding - Silastomer 334 333452
Silastomer® 334 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 334 can be applied to vertical, horizontal and overhead joints without sagging or running off. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 334 provides excellent resistance to moisture, weathering, vibration, ozone and extreme temperatures. It can be applied in surface temperatures of 0°F to above 120°F with no loss in performance. Fully cured Silastomer® 334 can withstand extended periods at temperatures up to 400°F.

Silastomer® 334 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 334 can be applied to vertical, horizontal and overhead joints without sagging or running off. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 334 provides excellent resistance to moisture, weathering, vibration, ozone and extreme temperatures. It can be applied in surface temperatures of 0°F to above 120°F with no loss in performance. Fully cured Silastomer® 334 can withstand extended periods at temperatures up to 400°F.

Supplier's Site Datasheet

Technical Specifications

  Hernon Manufacturing, Inc.
Product Category Industrial Adhesives
Product Number 333452
Product Name Formulations - Applications - Bonding - Silastomer 334
Cure / Technology Single Component
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Structural Adhesives - Fusionbond 3770-15 - 33770-15AB46; 33770-15AB22 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Two Component  
Chemical System Acrylic
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Formulations - Applications - Bonding - Grenade Igniter Case Sealant 40995 - 34099560 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
Features Sealant
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Formulations - Applications - Threadlocking - Nuts N' Bolts 410 - 341030 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Features Threadlocker or Retainer
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Formulations - Applications - Bonding - Windshield Welder 772 - 377260 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details