Dongguan Sheen Electronic Technology Co., Ltd. High performance silicone thermal conductive pad SF600

Description
The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.3 to 10.0 mm. ◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components. ◆ Self-adhesive for easy application and rework. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Exceptional tensile strength and abrasion resistance. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Electric Vehicle Battery Management System ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM particles ◆ Control boards ◆ Splitters ◆ Relays
Request a Quote
Description
The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.3 to 10.0 mm. ◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components. ◆ Self-adhesive for easy application and rework. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Exceptional tensile strength and abrasion resistance. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Electric Vehicle Battery Management System ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM particles ◆ Control boards ◆ Splitters ◆ Relays
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High performance silicone thermal conductive pad - SF600 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
High performance silicone thermal conductive pad
SF600
High performance silicone thermal conductive pad SF600
The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.3 to 10.0 mm. ◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components. ◆ Self-adhesive for easy application and rework. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Exceptional tensile strength and abrasion resistance. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Electric Vehicle Battery Management System ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM particles ◆ Control boards ◆ Splitters ◆ Relays

The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include:
◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K.
◆ Available in various thicknesses from 0.3 to 10.0 mm.
◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components.
◆ Self-adhesive for easy application and rework.
◆ Customizable die-cut shapes to meet specific customer needs.
◆ Exceptional tensile strength and abrasion resistance.
◆ Excellent electrical insulation properties.
◆ Superior flame resistance, achieving a UL94 V-0 rating.
◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment.
◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards.

【Applications】

◆ Electric Vehicle Battery Management System
◆ CPU/GPU Chips
◆ Capacitors
◆ Memory/VRAM particles
◆ Control boards
◆ Splitters
◆ Relays

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number SF600
Product Name High performance silicone thermal conductive pad
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

PU4500 Series Polyurethane Glue - PU4500-A-20AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Gum; Polyurethane
Features Thermally Conductive
Industry Electronics
View Details
Thermal gel with excellent extrusion performance - SE60 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
Thermal conductive gel for electronics manufacturer - SE80 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
High reliability thermal pad for 5G mobile phone - SF1000 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 257 F (-50 to 125 C)
View Details