Supertacker™ 351 is a single-component elastomeric adhesive for bonding metals, glass, plastics, rubber, wood, and vinyl with a flexible, waterproof bond. It cures by solvent evaporation, achieving full cure in 24 hours for thin films and operates from -40°C to 150°C. The cured adhesive has a tensile strength of 3500 psi, 900% elongation, and 80 Shore A hardness, with 400 V/mil dielectric strength. It exhibits 180° peel strength of 25 to 45 pli across substrates and resists dilute acids, bases, water, and oils. Not recommended for styrofoam, polyethylene, polypropylene, or oxygen-rich environments. Viscosity is 40,000-60,000 cP at 25°C, with a tack-free time of ≤30 minutes and 30% solids by weight.
Supertacker® 351 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker® 351 provides a tough, waterproof bond that won’t crack or become brittle. Supertacker® 351 out-performs silicones, acrylics, and rubber cement because it bonds to more surfaces with greater strength and durability.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 351PT |
| Product Name | Formulations - Applications - Bonding - Supertacker 351 |
| Cure / Technology | Single Component |