Body Features Color (Cured) : Black Color (Supplied) : Gray, Black Material Systems Code : 25
Other Curing Method : 85 °C for 1 hr, 20 °C for 24 hr Pot Life (MINUTE) : 90
Packaging Features Packaging Method : Dual Pack Packaging Quantity : 5
Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 150
Body Features Color (Cured) : Black Color (Supplied) : Gray, Black Material Systems Code : 25
Other Curing Method : 85 °C for 1 hr, 20 °C for 24 hr Pot Life (MINUTE) : 90
Packaging Features Packaging Method : Dual Pack Packaging Quantity : 5
Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 150