Dongguan Sheen Electronic Technology Co., Ltd. Soft thermal conductive silicone pad, suitable for AI data centers, CPU and GPU SF100

Description
The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.15 to 15.0 mm. ◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components. ◆ Self-adhesive for easy application and rework. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Exceptional tensile strength and abrasion resistance. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Electric Vehicle Battery Management System ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM particles ◆ Control boards ◆ Splitters ◆ Relays
Request a Quote
Description
The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.15 to 15.0 mm. ◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components. ◆ Self-adhesive for easy application and rework. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Exceptional tensile strength and abrasion resistance. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Electric Vehicle Battery Management System ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM particles ◆ Control boards ◆ Splitters ◆ Relays
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Soft thermal conductive silicone pad, suitable for AI data centers, CPU and GPU - SF100 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
Soft thermal conductive silicone pad, suitable for AI data centers, CPU and GPU
SF100
Soft thermal conductive silicone pad, suitable for AI data centers, CPU and GPU SF100
The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.15 to 15.0 mm. ◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components. ◆ Self-adhesive for easy application and rework. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Exceptional tensile strength and abrasion resistance. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Electric Vehicle Battery Management System ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM particles ◆ Control boards ◆ Splitters ◆ Relays

The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include:
◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K.
◆ Available in various thicknesses from 0.15 to 15.0 mm.
◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components.
◆ Self-adhesive for easy application and rework.
◆ Customizable die-cut shapes to meet specific customer needs.
◆ Exceptional tensile strength and abrasion resistance.
◆ Excellent electrical insulation properties.
◆ Superior flame resistance, achieving a UL94 V-0 rating.
◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment.
◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards.

【Applications】

◆ Electric Vehicle Battery Management System
◆ CPU/GPU Chips
◆ Capacitors
◆ Memory/VRAM particles
◆ Control boards
◆ Splitters
◆ Relays

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number SF100
Product Name Soft thermal conductive silicone pad, suitable for AI data centers, CPU and GPU
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
Thermal Conductivity 1.5 W/m-K (0.8667 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Fiber Heat Spreaders for 5G Base Station - CSF25 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
High thermal conductivity phase change thermal interface sheet - SP205A-30 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermal conductivity silicone paste for LED and heat sink electronic devices - SG560-10 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Starch
Features Thermally Conductive
Industry Electronics
View Details
Heat sink grease passed 1000 hours high temperature test for LED - SG560-40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Starch
Features Thermally Conductive
Industry Electronics
View Details