Master Bond, Inc. Flexibilized, Abrasion Resistant Epoxy EP30D-7

Description
Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance characteristics of epoxy resins such as strength, chemical resistance and adhesive qualities, with those of the polyurethane's including toughness, abrasion resistance and flexibility. Master Bond Polymer System EP30D-7 is formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 20 mix ratio on a weight basis. It is 100% reactive and does not contain any solvents or diluents. The EP30D-7 system cures with minimal shrinkage to a durable high strength and tough elastomer with good resistance to thermal cycling and chemicals including water, inorganic salts, alkalis and acids as well as many organic chemicals, over the exceptionally wide temperature range of -60°F to more than +250°F. Adhesion to metals, glass, concrete, ceramics, wood, vulcanized rubbers and many plastics is excellent. The cured elastomer is an electrical insulator. Color of part A is black, part B clear amber. Master Bond Polymer System EP30D-7 is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical process industries. It is quite safe to use when proper industrial hygiene practices are observed.
Request a Quote
Description
Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance characteristics of epoxy resins such as strength, chemical resistance and adhesive qualities, with those of the polyurethane's including toughness, abrasion resistance and flexibility. Master Bond Polymer System EP30D-7 is formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 20 mix ratio on a weight basis. It is 100% reactive and does not contain any solvents or diluents. The EP30D-7 system cures with minimal shrinkage to a durable high strength and tough elastomer with good resistance to thermal cycling and chemicals including water, inorganic salts, alkalis and acids as well as many organic chemicals, over the exceptionally wide temperature range of -60°F to more than +250°F. Adhesion to metals, glass, concrete, ceramics, wood, vulcanized rubbers and many plastics is excellent. The cured elastomer is an electrical insulator. Color of part A is black, part B clear amber. Master Bond Polymer System EP30D-7 is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical process industries. It is quite safe to use when proper industrial hygiene practices are observed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexibilized, Abrasion Resistant Epoxy - EP30D-7 - Master Bond, Inc.
Hackensack, NJ, USA
Flexibilized, Abrasion Resistant Epoxy
EP30D-7
Flexibilized, Abrasion Resistant Epoxy EP30D-7
Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance characteristics of epoxy resins such as strength, chemical resistance and adhesive qualities, with those of the polyurethane's including toughness, abrasion resistance and flexibility. Master Bond Polymer System EP30D-7 is formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 20 mix ratio on a weight basis. It is 100% reactive and does not contain any solvents or diluents. The EP30D-7 system cures with minimal shrinkage to a durable high strength and tough elastomer with good resistance to thermal cycling and chemicals including water, inorganic salts, alkalis and acids as well as many organic chemicals, over the exceptionally wide temperature range of -60°F to more than +250°F. Adhesion to metals, glass, concrete, ceramics, wood, vulcanized rubbers and many plastics is excellent. The cured elastomer is an electrical insulator. Color of part A is black, part B clear amber. Master Bond Polymer System EP30D-7 is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical process industries. It is quite safe to use when proper industrial hygiene practices are observed.

Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance characteristics of epoxy resins such as strength, chemical resistance and adhesive qualities, with those of the polyurethane's including toughness, abrasion resistance and flexibility. Master Bond Polymer System EP30D-7 is formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 20 mix ratio on a weight basis. It is 100% reactive and does not contain any solvents or diluents. The EP30D-7 system cures with minimal shrinkage to a durable high strength and tough elastomer with good resistance to thermal cycling and chemicals including water, inorganic salts, alkalis and acids as well as many organic chemicals, over the exceptionally wide temperature range of -60°F to more than +250°F. Adhesion to metals, glass, concrete, ceramics, wood, vulcanized rubbers and many plastics is excellent. The cured elastomer is an electrical insulator. Color of part A is black, part B clear amber. Master Bond Polymer System EP30D-7 is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical process industries. It is quite safe to use when proper industrial hygiene practices are observed.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30D-7
Product Name Flexibilized, Abrasion Resistant Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy; Polyurethane
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Non-corrosive; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Thermally Conductive, Dimensionally Stable Epoxy - EP121AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity - Supreme 121AOND - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Quartz Filled, Two Component Epoxy - EP30QF - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One Part, Toughened Epoxy for Dam-and-Fill Encapsulation - Supreme 3DM-85 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details