Deltrol Controls/Division of Deltrol Corp. 2-way, Direct Acting Solenoid Valve DSVP12

Description
The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC 12 Watts cont, 16 Watts int | DC 12 Watts Int Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% | Intermittent = 4 mins on / 5 mins off Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º C (77º F) max Mechanical Specifications Media: Water up to 99º C with Noryl® body | 77º C with Nylon body Operating Pressure: 0-24 inches of water column (up to 3 psi upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PPE Noryl®, PA66 Nylon Diaphragm Material: FKM Viton®, VMQ - Silicone Weight: 7.5 oz (213 gms) Agency Approvals: UR, cUR, ENEC (does not apply to all models) Patents: US Patent 6,684,901 Noryl® is a registered trademark of SABIC Viton® is a registered trademark of DuPont
Description
The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC 12 Watts cont, 16 Watts int | DC 12 Watts Int Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% | Intermittent = 4 mins on / 5 mins off Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º C (77º F) max Mechanical Specifications Media: Water up to 99º C with Noryl® body | 77º C with Nylon body Operating Pressure: 0-24 inches of water column (up to 3 psi upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PPE Noryl®, PA66 Nylon Diaphragm Material: FKM Viton®, VMQ - Silicone Weight: 7.5 oz (213 gms) Agency Approvals: UR, cUR, ENEC (does not apply to all models) Patents: US Patent 6,684,901 Noryl® is a registered trademark of SABIC Viton® is a registered trademark of DuPont
Datasheet
Datasheet Summary
Powered by GS/AI

The DSVP12 is a 2-way, direct acting solenoid valve designed for non-potable water applications. It operates with various coil voltages including 24, 110/120, and 220/240 VAC, as well as 12, 24, and 36 VDC. The valve features a continuous duty cycle of 100% for AC and a duty cycle of 4 minutes on and 5 minutes off for intermittent use. The valve body is available in Noryl¬Æ or Nylon, and it can handle media temperatures up to 99¬? C with Noryl¬Æ and 77¬? C with Nylon. The valve operates under a pressure range of 0-24 inches of water column, with options for up to 3 psi available upon request. It can be mounted in any position between horizontal and facing up, and the mounting bracket can be oriented in 90¬? increments. The valve is equipped with a polyester encapsulated coil and has agency approvals from UR, cUR, and ENEC, although these may not apply to all configurations. Weighing 7.5 oz, the DSVP12 is suitable for applications such as floor scrubbers and tank or boiler draining.

Datasheet Summary
Powered by GS/AI

The DSVP12 is a 2-way, direct acting solenoid valve designed for non-potable water applications. It operates with various coil voltages including 24, 110/120, and 220/240 VAC, as well as 12, 24, and 36 VDC. The valve features a continuous duty cycle of 100% for AC and a duty cycle of 4 minutes on and 5 minutes off for intermittent use. The valve body is available in Noryl¬Æ or Nylon, and it can handle media temperatures up to 99¬? C with Noryl¬Æ and 77¬? C with Nylon. The valve operates under a pressure range of 0-24 inches of water column, with options for up to 3 psi available upon request. It can be mounted in any position between horizontal and facing up, and the mounting bracket can be oriented in 90¬? increments. The valve is equipped with a polyester encapsulated coil and has agency approvals from UR, cUR, and ENEC, although these may not apply to all configurations. Weighing 7.5 oz, the DSVP12 is suitable for applications such as floor scrubbers and tank or boiler draining.

Suppliers

Company
Product
Description
Supplier Links
2-way, Direct Acting Solenoid Valve - DSVP12 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
2-way, Direct Acting Solenoid Valve
DSVP12
2-way, Direct Acting Solenoid Valve DSVP12
The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC 12 Watts cont, 16 Watts int | DC 12 Watts Int Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% | Intermittent = 4 mins on / 5 mins off Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º C (77º F) max Mechanical Specifications Media: Water up to 99º C with Noryl® body | 77º C with Nylon body Operating Pressure: 0-24 inches of water column (up to 3 psi upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PPE Noryl®, PA66 Nylon Diaphragm Material: FKM Viton®, VMQ - Silicone Weight: 7.5 oz (213 gms) Agency Approvals: UR, cUR, ENEC (does not apply to all models) Patents: US Patent 6,684,901 Noryl® is a registered trademark of SABIC Viton® is a registered trademark of DuPont

The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications.

Electrical Specifications

Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request)
Coil Power: AC 12 Watts cont, 16 Watts int | DC 12 Watts Int
Coil Terminals: 0.25" QC spade terminals
Duty Cycle: Continuous = 100% | Intermittent = 4 mins on / 5 mins off
Coil Treatment: Polyester encapsulated
Insulation Class: Class F 155º C (311º F)
Ambient Temperature: 25º C (77º F) max

Mechanical Specifications

Media: Water up to 99º C with Noryl® body | 77º C with Nylon body
Operating Pressure: 0-24 inches of water column (up to 3 psi upon request)
Operating Position: Any position between horizontal and facing up
Mounting Bracket: See data sheet for available options
Inlet / Outlet connection: See data sheet for available options
Valve Body Material: PPE Noryl®, PA66 Nylon
Diaphragm Material: FKM Viton®, VMQ - Silicone
Weight: 7.5 oz (213 gms)

Agency Approvals: UR, cUR, ENEC (does not apply to all models)

Patents: US Patent 6,684,901

Noryl® is a registered trademark of SABIC
Viton® is a registered trademark of DuPont

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Dispensing Valve Systems
Product Number DSVP12
Product Name 2-way, Direct Acting Solenoid Valve
Valve Dispensing Technology Diaphragm
Dispense Rate 5.33 L/min (5.42 in³/sec)
Material Temperature Range 210 F (98.89 C)
Dispensing Application Fill ("potting")
Unlock Full Specs
to access all available technical data

Similar Products

Floor-stand LN2 lyophilized beads dispensing system - FSH-DS228-F-MAX - Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Metering Accuracy 3 %
Dispensing Application Bead
Application Lyophilized nucleic acid diagnostic reagents, In Vitro Diagnostic Reagents, Lyophilized Freeze-dried pet IVD reagents, Cosmetic freeze-dried beads
View Details
Specs
Valve Dispensing Technology Spray
Metering Accuracy 3 %
Dispensing Application Spray
View Details
2-way, Direct Acting Solenoid Valve - DSVP11 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Valve Dispensing Technology Diaphragm
Dispense Rate 2.67 L/min (2.71 in³/sec)
Material Temperature Range 210 F (98.89 C)
View Details