Hernon HASA 722 is a single-component, anaerobic structural adhesive for bonding rigid assemblies of metal, glass, and ceramics. It cures at room temperature with a viscosity of 8800-13000 cP at 25°C and specific gravity of 1.08. Fixturing occurs in under 30 seconds on grit-blasted steel with Primer 50, achieving shear strengths of 1000-2500 psi after 24 hours. The adhesive is 100% active, solvent-free, and requires a bond gap of 0.1 mm for optimal performance, with a maximum of 0.5 mm using activator. It resists water, transmission fluid, and motor oil, retaining over 87% strength after 720 hours at 22°C. The product is not recommended for plastics, oxygen-rich environments, or chlorine exposure, and should be stored between 45°F and 85°F. It is compliant with ISO 9001.
HASA 722 is a single-component, anaerobic, structural adhesive designed for bonding rigid assemblies. HASA 722 cure is accomplished when mating surfaces including metal, glass and ceramics are joined together. Accelerated cures are possible with the application of primers or by a short, low temperature heat cycle. Upon cure, HASA 722 is a highly crosslinked thermoset plastic with excellent properties over a wide range of conditions.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 372230 |
| Product Name | Formulations - Applications - Bonding - HASA 722 |
| Cure / Technology | Thermoset; Single Component |