Master Bond, Inc. One Component, UV Curable Coating System UV10

Description
Master Bond UV10 and UV10TK are one component UV curable modified epoxy compounds, ready for use as supplied, for high performance casting, coatings, sealing and bonding applications. UV10 is a low viscosity amber liquid at room temperature and UV10TK is a medium viscosity amber liquid at room temperature. When exposed to a source of UV light these compounds form strong bonds, coatings, seals and castings with superior chemical resistance. Fast cures take place using light sources emitting at a wavelength of 320-360 nm at as low as 20-40 milliwatts per cm² of energy and higher for faster cures. UV10 or UV10TK can be cast to .125" thickness. Master Bond UV10 and UV10TK are not oxygen inhibited and therefore do not require an inert atmosphere. High bond strengths are obtained with metals, ceramics, glass, paper, many plastics and elastomers. Long term durability of these products is excellent even when exposed to adverse environmental conditions including heat and moisture. The superior performance profile of the Master Bond UV10 and UV10TK is due to their unique chemical composition. Master Bond UV10 and UV10TK are based on a polyfunctional epoxy resin and contain an exceptionally effective latent UV curing agent system. The fast curing mechanism is triggered by any convenient source of UV light such as a 200 watt per inch medium pressure mercury vapor lamp. With commercial UV lamps, cures have been effected in very short time periods, e.g., 1 minute and less at ambient temperatures. Even with low intensity UV sources, cures can be obtained in minutes. No solvents or other volatiles are released during the curing process.
Request a Quote
Description
Master Bond UV10 and UV10TK are one component UV curable modified epoxy compounds, ready for use as supplied, for high performance casting, coatings, sealing and bonding applications. UV10 is a low viscosity amber liquid at room temperature and UV10TK is a medium viscosity amber liquid at room temperature. When exposed to a source of UV light these compounds form strong bonds, coatings, seals and castings with superior chemical resistance. Fast cures take place using light sources emitting at a wavelength of 320-360 nm at as low as 20-40 milliwatts per cm² of energy and higher for faster cures. UV10 or UV10TK can be cast to .125" thickness. Master Bond UV10 and UV10TK are not oxygen inhibited and therefore do not require an inert atmosphere. High bond strengths are obtained with metals, ceramics, glass, paper, many plastics and elastomers. Long term durability of these products is excellent even when exposed to adverse environmental conditions including heat and moisture. The superior performance profile of the Master Bond UV10 and UV10TK is due to their unique chemical composition. Master Bond UV10 and UV10TK are based on a polyfunctional epoxy resin and contain an exceptionally effective latent UV curing agent system. The fast curing mechanism is triggered by any convenient source of UV light such as a 200 watt per inch medium pressure mercury vapor lamp. With commercial UV lamps, cures have been effected in very short time periods, e.g., 1 minute and less at ambient temperatures. Even with low intensity UV sources, cures can be obtained in minutes. No solvents or other volatiles are released during the curing process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One Component, UV Curable Coating System - UV10 - Master Bond, Inc.
Hackensack, NJ, USA
One Component, UV Curable Coating System
UV10
One Component, UV Curable Coating System UV10
Master Bond UV10 and UV10TK are one component UV curable modified epoxy compounds, ready for use as supplied, for high performance casting, coatings, sealing and bonding applications. UV10 is a low viscosity amber liquid at room temperature and UV10TK is a medium viscosity amber liquid at room temperature. When exposed to a source of UV light these compounds form strong bonds, coatings, seals and castings with superior chemical resistance. Fast cures take place using light sources emitting at a wavelength of 320-360 nm at as low as 20-40 milliwatts per cm² of energy and higher for faster cures. UV10 or UV10TK can be cast to .125" thickness. Master Bond UV10 and UV10TK are not oxygen inhibited and therefore do not require an inert atmosphere. High bond strengths are obtained with metals, ceramics, glass, paper, many plastics and elastomers. Long term durability of these products is excellent even when exposed to adverse environmental conditions including heat and moisture. The superior performance profile of the Master Bond UV10 and UV10TK is due to their unique chemical composition. Master Bond UV10 and UV10TK are based on a polyfunctional epoxy resin and contain an exceptionally effective latent UV curing agent system. The fast curing mechanism is triggered by any convenient source of UV light such as a 200 watt per inch medium pressure mercury vapor lamp. With commercial UV lamps, cures have been effected in very short time periods, e.g., 1 minute and less at ambient temperatures. Even with low intensity UV sources, cures can be obtained in minutes. No solvents or other volatiles are released during the curing process.

Master Bond UV10 and UV10TK are one component UV curable modified epoxy compounds, ready for use as supplied, for high performance casting, coatings, sealing and bonding applications. UV10 is a low viscosity amber liquid at room temperature and UV10TK is a medium viscosity amber liquid at room temperature. When exposed to a source of UV light these compounds form strong bonds, coatings, seals and castings with superior chemical resistance. Fast cures take place using light sources emitting at a wavelength of 320-360 nm at as low as 20-40 milliwatts per cm² of energy and higher for faster cures. UV10 or UV10TK can be cast to .125" thickness. Master Bond UV10 and UV10TK are not oxygen inhibited and therefore do not require an inert atmosphere. High bond strengths are obtained with metals, ceramics, glass, paper, many plastics and elastomers. Long term durability of these products is excellent even when exposed to adverse environmental conditions including heat and moisture. The superior performance profile of the Master Bond UV10 and UV10TK is due to their unique chemical composition. Master Bond UV10 and UV10TK are based on a polyfunctional epoxy resin and contain an exceptionally effective latent UV curing agent system. The fast curing mechanism is triggered by any convenient source of UV light such as a 200 watt per inch medium pressure mercury vapor lamp. With commercial UV lamps, cures have been effected in very short time periods, e.g., 1 minute and less at ambient temperatures. Even with low intensity UV sources, cures can be obtained in minutes. No solvents or other volatiles are released during the curing process.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Coatings
Product Number UV10
Product Name One Component, UV Curable Coating System
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Optically Clear UV Curable Coating - UV15-7LRI - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
High Strength, UV Curable Epoxy Coating - UV16 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Two Component Chemical Resistance Epoxy Coating - EP41S-1 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Plastic
View Details
Room Temperature Curing Epoxy Coating - EP21 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details