Hernon’s Bullet Tip ID Coating is the latest technology in ammunition identification, specifically formulated for using inkjet applications, offering advances in adhesion, scratch resistance, and superior print quality. This single-component, solvent-free, UV or LED-curable coating ensures fast curing time and cost-efficient processing, combining with Hernon patented dispensing technologies, making it the ideal solution for high-volume ammunition marking with simple operation.
Typical applications include:
Ammunition identification and branding
Military and commercial bullet marking
High-speed production environments requiring rapid curing
Traditional paints (solvent-based or water-based) are being replaced by modern LED curable acrylates. Now the drying time is just a few seconds under LED light. Full cure will be reached in 24 hours.
Product Benefits
Excellent adhesion to bullet tips
Scratch-resistant for durability
High-definition print quality and uniformity
Solvent-free, environmentally friendly formulation
Single-component system for easy application
UV or LED cured for instant drying and rapid processing
Available in multiple colors that matched to the Federal Standard 595C- or RAL for easy identification
Hernon’s Bullet Tip ID Coating is the latest technology in ammunition identification, specifically formulated for using inkjet applications, offering advances in adhesion, scratch resistance, and superior print quality. This single-component, solvent-free, UV or LED-curable coating ensures fast curing time and cost-efficient processing, combining with Hernon patented dispensing technologies, making it the ideal solution for high-volume ammunition marking with simple operation.
Typical applications include:
- Ammunition identification and branding
- Military and commercial bullet marking
- High-speed production environments requiring rapid curing
Traditional paints (solvent-based or water-based) are being replaced by modern LED curable acrylates. Now the drying time is just a few seconds under LED light. Full cure will be reached in 24 hours.
Product Benefits
- Excellent adhesion to bullet tips
- Scratch-resistant for durability
- High-definition print quality and uniformity
- Solvent-free, environmentally friendly formulation
- Single-component system for easy application
- UV or LED cured for instant drying and rapid processing
- Available in multiple colors that matched to the Federal Standard 595C- or RAL for easy identification