Master Bond, Inc. One part UV system for high performance bonding, sealing, coating and encapsulation UV15-7NV-2

Description
Key Features Low viscosity Strong adhesive Excellent physical properties, enhanced durability and toughness Low shrinkage upon cure Product Description Master Bond UV15-7NV-2 is a one component, UV curable polymer system for high performance bonding, sealing, coating and encapsulation. It has good physical strength properties, low shrinkage upon curing and is non-yellowing. This system bonds well to a wide variety of substrates including glass, metals and plastics, such as polycarbonates, acrylics and a number of polyester films. It is 100% reactive and does not contain any solvents or diluents. UV15-7NV-2 offers very good chemical resistance to water, fuels and many solvents. The UV cured polymeric material can be employed over the wide service temperature range of -80°F to +300°F. UV15-7NV-2 exhibits an excellent combination of properties including outstanding toughness, electrical insulation and withstands thermal cycling. Master Bond UV15-7NV-2 system is not oxygen inhibited and generally cures in 15-45 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm with an energy output as low as 20-40 milliwatts/cm². The rate of cure depends upon the compound’s distance from the light source, the thickness of the section and the intensity of the light source. It should be noted that the system can cure in sections up to 1/8 inch. However when bonding, sections of a few thousandths of an inch are more than adequate. This system is widely used in optical, fiber-optic, electronic, laser, microelectronic and semiconductor applications. Product Advantages Fast cure upon exposure to a UV light source No oxygen inhibition Superb electrical insulator Exceptional bond strength with good toughness Good dimensional stability Outstanding clarity and light transmission
Request a Quote
Description
Key Features Low viscosity Strong adhesive Excellent physical properties, enhanced durability and toughness Low shrinkage upon cure Product Description Master Bond UV15-7NV-2 is a one component, UV curable polymer system for high performance bonding, sealing, coating and encapsulation. It has good physical strength properties, low shrinkage upon curing and is non-yellowing. This system bonds well to a wide variety of substrates including glass, metals and plastics, such as polycarbonates, acrylics and a number of polyester films. It is 100% reactive and does not contain any solvents or diluents. UV15-7NV-2 offers very good chemical resistance to water, fuels and many solvents. The UV cured polymeric material can be employed over the wide service temperature range of -80°F to +300°F. UV15-7NV-2 exhibits an excellent combination of properties including outstanding toughness, electrical insulation and withstands thermal cycling. Master Bond UV15-7NV-2 system is not oxygen inhibited and generally cures in 15-45 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm with an energy output as low as 20-40 milliwatts/cm². The rate of cure depends upon the compound’s distance from the light source, the thickness of the section and the intensity of the light source. It should be noted that the system can cure in sections up to 1/8 inch. However when bonding, sections of a few thousandths of an inch are more than adequate. This system is widely used in optical, fiber-optic, electronic, laser, microelectronic and semiconductor applications. Product Advantages Fast cure upon exposure to a UV light source No oxygen inhibition Superb electrical insulator Exceptional bond strength with good toughness Good dimensional stability Outstanding clarity and light transmission
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One part UV system for high performance bonding, sealing, coating and encapsulation - UV15-7NV-2 - Master Bond, Inc.
Hackensack, NJ, USA
One part UV system for high performance bonding, sealing, coating and encapsulation
UV15-7NV-2
One part UV system for high performance bonding, sealing, coating and encapsulation UV15-7NV-2
Key Features Low viscosity Strong adhesive Excellent physical properties, enhanced durability and toughness Low shrinkage upon cure Product Description Master Bond UV15-7NV-2 is a one component, UV curable polymer system for high performance bonding, sealing, coating and encapsulation. It has good physical strength properties, low shrinkage upon curing and is non-yellowing. This system bonds well to a wide variety of substrates including glass, metals and plastics, such as polycarbonates, acrylics and a number of polyester films. It is 100% reactive and does not contain any solvents or diluents. UV15-7NV-2 offers very good chemical resistance to water, fuels and many solvents. The UV cured polymeric material can be employed over the wide service temperature range of -80°F to +300°F. UV15-7NV-2 exhibits an excellent combination of properties including outstanding toughness, electrical insulation and withstands thermal cycling. Master Bond UV15-7NV-2 system is not oxygen inhibited and generally cures in 15-45 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm with an energy output as low as 20-40 milliwatts/cm². The rate of cure depends upon the compound’s distance from the light source, the thickness of the section and the intensity of the light source. It should be noted that the system can cure in sections up to 1/8 inch. However when bonding, sections of a few thousandths of an inch are more than adequate. This system is widely used in optical, fiber-optic, electronic, laser, microelectronic and semiconductor applications. Product Advantages Fast cure upon exposure to a UV light source No oxygen inhibition Superb electrical insulator Exceptional bond strength with good toughness Good dimensional stability Outstanding clarity and light transmission

Key Features

  • Low viscosity
  • Strong adhesive
  • Excellent physical properties, enhanced durability and toughness
  • Low shrinkage upon cure

Product Description

Master Bond UV15-7NV-2 is a one component, UV curable polymer system for high performance bonding, sealing, coating and encapsulation. It has good physical strength properties, low shrinkage upon curing and is non-yellowing. This system bonds well to a wide variety of substrates including glass, metals and plastics, such as polycarbonates, acrylics and a number of polyester films. It is 100% reactive and does not contain any solvents or diluents. UV15-7NV-2 offers very good chemical resistance to water, fuels and many solvents. The UV cured polymeric material can be employed over the wide service temperature range of -80°F to +300°F. UV15-7NV-2 exhibits an excellent combination of properties including outstanding toughness, electrical insulation and withstands thermal cycling.

Master Bond UV15-7NV-2 system is not oxygen inhibited and generally cures in 15-45 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm with an energy output as low as 20-40 milliwatts/cm². The rate of cure depends upon the compound’s distance from the light source, the thickness of the section and the intensity of the light source. It should be noted that the system can cure in sections up to 1/8 inch. However when bonding, sections of a few thousandths of an inch are more than adequate. This system is widely used in optical, fiber-optic, electronic, laser, microelectronic and semiconductor applications.

Product Advantages

  • Fast cure upon exposure to a UV light source
  • No oxygen inhibition
  • Superb electrical insulator
  • Exceptional bond strength with good toughness
  • Good dimensional stability
  • Outstanding clarity and light transmission
Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Coatings
Product Number UV15-7NV-2
Product Name One part UV system for high performance bonding, sealing, coating and encapsulation
Type Coating; Sealer; Bonding, Sealing, Encapsulation, Coating
Chemistry Resin
Substrate Ceramic; Glass; Metallic; Plastic
Cure / Setting Technology Ultraviolet Light Curing
Unlock Full Specs
to access all available technical data

Similar Products

High Strength UV Curable Coating - UV15 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Radiopaque Two Component Epoxy Compound - EP21BAS - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
Low Viscosity, Fast Curing, Two Component Epoxy Coating - EP38 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Concrete; Metallic; Plastic; Wood
View Details
Room Temperature Curing Epoxy Coating - EP21 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details