Master Bond, Inc. Low Viscosity, Fast Curing, Two Component Epoxy Coating EP38

Description
Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as thin as 6 mils become tack free in only 3 hours and fully cure in 8-10 hours at ambient temperatures. They will even become tack free at 40°F within 9 hours. The EP38 features outstanding boiling water resistance and resist exposures to many other chemicals. Other desirable characteristics include resistance to blushing and exudation, good electrical insulation properties, high toughness, and superior wear resistance. Service temperature range is -65°F to 275°F. EP38 has a unique balance of favorable physical strengths, optical clarity, electrical insulation characterics and unexcelled resistance to boiling water exposures as well as to many other aggressive chemicals. It is a prime candidate for premium clear decorative wood and metal coatings, maintenance finishes, linings for metal, concrete, cement, fiberglass, composites and plastics, tanks, drums, pipes and fittings.
Request a Quote
Description
Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as thin as 6 mils become tack free in only 3 hours and fully cure in 8-10 hours at ambient temperatures. They will even become tack free at 40°F within 9 hours. The EP38 features outstanding boiling water resistance and resist exposures to many other chemicals. Other desirable characteristics include resistance to blushing and exudation, good electrical insulation properties, high toughness, and superior wear resistance. Service temperature range is -65°F to 275°F. EP38 has a unique balance of favorable physical strengths, optical clarity, electrical insulation characterics and unexcelled resistance to boiling water exposures as well as to many other aggressive chemicals. It is a prime candidate for premium clear decorative wood and metal coatings, maintenance finishes, linings for metal, concrete, cement, fiberglass, composites and plastics, tanks, drums, pipes and fittings.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Viscosity, Fast Curing, Two Component Epoxy Coating - EP38 - Master Bond, Inc.
Hackensack, NJ, USA
Low Viscosity, Fast Curing, Two Component Epoxy Coating
EP38
Low Viscosity, Fast Curing, Two Component Epoxy Coating EP38
Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as thin as 6 mils become tack free in only 3 hours and fully cure in 8-10 hours at ambient temperatures. They will even become tack free at 40°F within 9 hours. The EP38 features outstanding boiling water resistance and resist exposures to many other chemicals. Other desirable characteristics include resistance to blushing and exudation, good electrical insulation properties, high toughness, and superior wear resistance. Service temperature range is -65°F to 275°F. EP38 has a unique balance of favorable physical strengths, optical clarity, electrical insulation characterics and unexcelled resistance to boiling water exposures as well as to many other aggressive chemicals. It is a prime candidate for premium clear decorative wood and metal coatings, maintenance finishes, linings for metal, concrete, cement, fiberglass, composites and plastics, tanks, drums, pipes and fittings.

Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as thin as 6 mils become tack free in only 3 hours and fully cure in 8-10 hours at ambient temperatures. They will even become tack free at 40°F within 9 hours. The EP38 features outstanding boiling water resistance and resist exposures to many other chemicals. Other desirable characteristics include resistance to blushing and exudation, good electrical insulation properties, high toughness, and superior wear resistance. Service temperature range is -65°F to 275°F. EP38 has a unique balance of favorable physical strengths, optical clarity, electrical insulation characterics and unexcelled resistance to boiling water exposures as well as to many other aggressive chemicals. It is a prime candidate for premium clear decorative wood and metal coatings, maintenance finishes, linings for metal, concrete, cement, fiberglass, composites and plastics, tanks, drums, pipes and fittings.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Coatings
Product Number EP38
Product Name Low Viscosity, Fast Curing, Two Component Epoxy Coating
Type Coating
Chemistry Epoxy; Resin
Substrate Concrete; Metallic; Plastic; Wood
Cure / Setting Technology Multicomponent
Form Paste / Mastic
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity, Two Component Epoxy Coating - EP30-1NV - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
Acid Resistant, Two Component Epoxy Coating - EP21AR - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
Radiopaque Two Component Epoxy Compound - EP21BAS - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
One Component UV Curable Coating - UV15-7SP4 - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin; Rubber
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details