Dymax Dymax 38049 90° Angled Lightguide Terminator 5 mm 38049

Description
DYMAX 38049, 90 Degree Light Guide Terminator. Fits 5 mm aperture lightguides.
Request a Quote
Description
DYMAX 38049, 90 Degree Light Guide Terminator. Fits 5 mm aperture lightguides.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax 38049 90° Angled Lightguide Terminator 5 mm - 38049 - Ellsworth Adhesives
Germantown, WI, USA
Dymax 38049 90° Angled Lightguide Terminator 5 mm
38049
Dymax 38049 90° Angled Lightguide Terminator 5 mm 38049
DYMAX 38049, 90 Degree Light Guide Terminator. Fits 5 mm aperture lightguides.

DYMAX 38049, 90 Degree Light Guide Terminator. Fits 5 mm aperture lightguides.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 38049
Product Name Dymax 38049 90° Angled Lightguide Terminator 5 mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Small-Area Curing Systems - Phoseon FireEdge FE410 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 385, 395, 405 nm
Intensity 6000 to 10000 mW/cm²
View Details