The Ultracure® 8 is a high-output UV LED curing lamp designed to cure UV adhesives and sealants with a maximum output of 2.5 W/cm² at 365 nm. It features built-in power regulation, overtemperature protection, liquid cooling, and a focused lens that extends the curing range to three times that of the Ultracure® 6. The unit measures 2.275" x 1.25" x 1.86" and mounts via four M4 x 0.7 holes at the connector end or two M4 x 0.7 holes on each side, with additional M5 x 0.8 holes for liquid cooling. It operates at 24 VDC at 700 mA and is DIN rail mountable or direct fastener mountable. System status is indicated by green and red LEDs. Cable lengths of 1 or 5 meters are available.
The Ultracure® 8 is a high output 2.5 W. per cm2 LED UV Curing system designed to quickly and completely alter the physical properties of a UV reactive bonding or sealing agent. The Ultracure® 8 includes a unique focused lens that concentrates the ultraviolet light to provide an extended curing range of 3x the standard distance of an Ultracure® 6 while maintaining the light intensity needed to produce a curing reaction. With a UV array of 8mm x 50.4mm, the compact design with extended range offers a larger array of mounting options and designs. Each Ultracure® 8 unit can produce 17,000+ hours of LED life and requires no replacement lamps or filters.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | UV Curing Equipment |
| Product Number | 107-033 |
| Product Name | UV Curing Lights - Light Curing Arrays - Ultracure 8 |