ExxonMobil - Polyethylene Products Exact™ Plastomer Resins for Film Packaging Exact™ 4151 Cast

Description
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.
Request a Quote Datasheet
Description
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151 Cast - ExxonMobil - Polyethylene Products
Spring, TX, United States
Exact™ Plastomer Resins for Film Packaging
Exact™ 4151 Cast
Exact™ Plastomer Resins for Film Packaging Exact™ 4151 Cast
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.

Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil - Polyethylene Products
Product Category Polymers and Plastic Resins
Product Number Exact™ 4151 Cast
Product Name Exact™ Plastomer Resins for Film Packaging
Type FilmGrade; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Optema™ EMA Copolymer Resins - Optema™ TC 110 Cast - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3900 psi (26890 KPa)
View Details
ExxonMobil™ EnBA Copolymer Resins - ExxonMobil™ EnBA EN 33331 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Melt Flow 330.00 g / 10 minutes
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3128A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 8100 psi (55848 KPa)
Elongation 560.0 %
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 121 ExCo - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 6.00 g / 10 minutes
View Details