Master Bond, Inc. Low Viscosity Structural Epoxy Adhesive System EP112

Description
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electroni c/ structural applications. The two components are combined in a convenient noncritical mix ratio (100/80 by wt) to a low viscosity, 100% reactive liquid with a long working (pot) life at ambient temperatures which however cures readily at elevated temperatures to a tough strong solid with superior physical strength properties and outstanding electrical insulation characteristics. Additional desirable performance qualities are high thermal and dimensional stability, very good thermal shock and vibration resistance and excellent adhesion to metals and a variety of other substrates including glass fibers, ceramics and many plastics. The uniquely formulated chemical composition of the Master Bond Polymer System EP112 assures remarkably high and durable outdoor electrical insulation properties such as tracking resistance, erosion resistance and weather resistance as well as exceptional adhesion to reinforcing fibers for epoxy composites over a wide temperature range. Master Bond Polymer System EP112 is widely employed for potting, casting and encapsulation applications, impregnations and the production of glass and/or other reinforcing fibers in epoxy structures such as pipe, tanks, electrical insulation tubing etc. Because of the superior retention of its outdoor electrical insulation characteristics, formulations based on Master Bond Polymer System EP112 are successfully employed in electrical insulation applications including outdoor post and suspension insulators; outdoor high and low voltage transformer bushings; outdoor switchgear components-resistor housings; interruptor tubes and outdoor instrument transformers. Master Bond Polymer System EP112 does not contain any fillers but is also available in filled modifications with specially surface treated quartz, alumina and other fillers to best meet specific application requirements.
Request a Quote
Description
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electroni c/ structural applications. The two components are combined in a convenient noncritical mix ratio (100/80 by wt) to a low viscosity, 100% reactive liquid with a long working (pot) life at ambient temperatures which however cures readily at elevated temperatures to a tough strong solid with superior physical strength properties and outstanding electrical insulation characteristics. Additional desirable performance qualities are high thermal and dimensional stability, very good thermal shock and vibration resistance and excellent adhesion to metals and a variety of other substrates including glass fibers, ceramics and many plastics. The uniquely formulated chemical composition of the Master Bond Polymer System EP112 assures remarkably high and durable outdoor electrical insulation properties such as tracking resistance, erosion resistance and weather resistance as well as exceptional adhesion to reinforcing fibers for epoxy composites over a wide temperature range. Master Bond Polymer System EP112 is widely employed for potting, casting and encapsulation applications, impregnations and the production of glass and/or other reinforcing fibers in epoxy structures such as pipe, tanks, electrical insulation tubing etc. Because of the superior retention of its outdoor electrical insulation characteristics, formulations based on Master Bond Polymer System EP112 are successfully employed in electrical insulation applications including outdoor post and suspension insulators; outdoor high and low voltage transformer bushings; outdoor switchgear components-resistor housings; interruptor tubes and outdoor instrument transformers. Master Bond Polymer System EP112 does not contain any fillers but is also available in filled modifications with specially surface treated quartz, alumina and other fillers to best meet specific application requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Viscosity Structural Epoxy Adhesive System - EP112 - Master Bond, Inc.
Hackensack, NJ, USA
Low Viscosity Structural Epoxy Adhesive System
EP112
Low Viscosity Structural Epoxy Adhesive System EP112
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electroni c/ structural applications. The two components are combined in a convenient noncritical mix ratio (100/80 by wt) to a low viscosity, 100% reactive liquid with a long working (pot) life at ambient temperatures which however cures readily at elevated temperatures to a tough strong solid with superior physical strength properties and outstanding electrical insulation characteristics. Additional desirable performance qualities are high thermal and dimensional stability, very good thermal shock and vibration resistance and excellent adhesion to metals and a variety of other substrates including glass fibers, ceramics and many plastics. The uniquely formulated chemical composition of the Master Bond Polymer System EP112 assures remarkably high and durable outdoor electrical insulation properties such as tracking resistance, erosion resistance and weather resistance as well as exceptional adhesion to reinforcing fibers for epoxy composites over a wide temperature range. Master Bond Polymer System EP112 is widely employed for potting, casting and encapsulation applications, impregnations and the production of glass and/or other reinforcing fibers in epoxy structures such as pipe, tanks, electrical insulation tubing etc. Because of the superior retention of its outdoor electrical insulation characteristics, formulations based on Master Bond Polymer System EP112 are successfully employed in electrical insulation applications including outdoor post and suspension insulators; outdoor high and low voltage transformer bushings; outdoor switchgear components-resistor housings; interruptor tubes and outdoor instrument transformers. Master Bond Polymer System EP112 does not contain any fillers but is also available in filled modifications with specially surface treated quartz, alumina and other fillers to best meet specific application requirements.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronic/ structural applications. The two components are combined in a convenient noncritical mix ratio (100/80 by wt) to a low viscosity, 100% reactive liquid with a long working (pot) life at ambient temperatures which however cures readily at elevated temperatures to a tough strong solid with superior physical strength properties and outstanding electrical insulation characteristics. Additional desirable performance qualities are high thermal and dimensional stability, very good thermal shock and vibration resistance and excellent adhesion to metals and a variety of other substrates including glass fibers, ceramics and many plastics. The uniquely formulated chemical composition of the Master Bond Polymer System EP112 assures remarkably high and durable outdoor electrical insulation properties such as tracking resistance, erosion resistance and weather resistance as well as exceptional adhesion to reinforcing fibers for epoxy composites over a wide temperature range. Master Bond Polymer System EP112 is widely employed for potting, casting and encapsulation applications, impregnations and the production of glass and/or other reinforcing fibers in epoxy structures such as pipe, tanks, electrical insulation tubing etc. Because of the superior retention of its outdoor electrical insulation characteristics, formulations based on Master Bond Polymer System EP112 are successfully employed in electrical insulation applications including outdoor post and suspension insulators; outdoor high and low voltage transformer bushings; outdoor switchgear components-resistor housings; interruptor tubes and outdoor instrument transformers. Master Bond Polymer System EP112 does not contain any fillers but is also available in filled modifications with specially surface treated quartz, alumina and other fillers to best meet specific application requirements.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Specialty Polymers and Resins
Product Number EP112
Product Name Low Viscosity Structural Epoxy Adhesive System
Material Type Thermally cured; CastingResin; Optical
Chemical System Epoxy; Cycloaliphatic, 100% Solids
Filler Unfilled
Industry Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
Use Temperature -60 to 500 F (-51 to 260 C)
Unlock Full Specs
to access all available technical data