TE Connectivity Connector Strain Relief 2-350376-0

Description
Body Features Primary Product Color : Black Primary Product Material : Flexible PVC Dimensions Product Height : 9.53 MM  [.375 INCH ] Product Length : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Grommet Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Flexible PVC Dimensions Product Height : 9.53 MM  [.375 INCH ] Product Length : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Grommet Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2-350376-0 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2-350376-0
Connector Strain Relief 2-350376-0
Body Features Primary Product Color : Black Primary Product Material : Flexible PVC Dimensions Product Height : 9.53 MM  [.375 INCH ] Product Length : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Grommet Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Flexible PVC

Dimensions


  • Product Height : 9.53 MM  [.375 INCH ]
  • Product Length : 9.53 MM  [.375 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Grommet

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2-350376-0
Product Name Connector Strain Relief
Material Flexible PVC
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745174-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 520851-1 - TE Connectivity
Specs
Material Thermoplastic Rubber
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
Connector Strain Relief - 2-2308348-3 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details