TE Connectivity Connector Strain Relief 4-745130-4

Description
Body Features Primary Product Material : Copper Alloy Dimensions Compatible Cable Diameter Range : 17.78 - 19.05 MM  [.7 - .75 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Dimensions Compatible Cable Diameter Range : 17.78 - 19.05 MM  [.7 - .75 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 4-745130-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
4-745130-4
Connector Strain Relief 4-745130-4
Body Features Primary Product Material : Copper Alloy Dimensions Compatible Cable Diameter Range : 17.78 - 19.05 MM  [.7 - .75 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Dimensions


  • Compatible Cable Diameter Range : 17.78 - 19.05 MM  [.7 - .75 INCH ]

Operation/Application


  • Compatible With Connector Shell Size : 5
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Strain Relief Accessory Type : Shielding Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 4-745130-4
Product Name Connector Strain Relief
Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205732-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Connector Strain Relief - 206304-1 - TE Connectivity
Specs
Material Polychloroprene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 520854-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details