TE Connectivity Strain Relief; Accessory Type Amp Te Connectivity 350522-1

Description
STRAIN RELIEF; Accessory Type:Strain Relief; For Use With:AMP Series Rectangular Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Description
STRAIN RELIEF; Accessory Type:Strain Relief; For Use With:AMP Series Rectangular Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Accessory Type Amp Te Connectivity - 92F9098 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Accessory Type Amp Te Connectivity
92F9098
Strain Relief; Accessory Type Amp Te Connectivity 92F9098
STRAIN RELIEF; Accessory Type:Strain Relief; For Use With:AMP Series Rectangular Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF; Accessory Type:Strain Relief; For Use With:AMP Series Rectangular Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92F9098
Product Name Strain Relief; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 2-350378-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene - 70075258 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.803 inch (20.4 mm)
View Details
2 suppliers