TE Connectivity Circular Connector Contacts 100060-56

Description
Contact Size
Request a Quote Datasheet
Description
Contact Size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 100060-56-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
100060-56-ND
Circular Connector Contacts 100060-56-ND
Contact Size

Contact Size

Buy Now Datasheet
Circular Contact, Pin, Crimp, 22Awg; Product Range Deutsch - Te Connectivity - 73AH7454 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 22Awg; Product Range Deutsch - Te Connectivity
73AH7454
Circular Contact, Pin, Crimp, 22Awg; Product Range Deutsch - Te Connectivity 73AH7454
CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 100060-56-ND 73AH7454
Product Name Circular Connector Contacts Circular Contact, Pin, Crimp, 22Awg; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details