TE Connectivity Standard Circular Connectors 1-2823445-3

Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Black Product Weight (OZ) : .883 Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : D Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VDC) : 50 Housing Features Circular Connector Shell Size : 16 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Plastic Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Black Product Weight (OZ) : .883 Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : D Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VDC) : 50 Housing Features Circular Connector Shell Size : 16 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Plastic Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-2823445-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-2823445-3
Standard Circular Connectors 1-2823445-3
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Black Product Weight (OZ) : .883 Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : D Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VDC) : 50 Housing Features Circular Connector Shell Size : 16 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Plastic Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : EPDM
  • Primary Product Color : Black
  • Product Weight (OZ) : .883
  • Shell Base Material : Plastic

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : D
  • Number of Positions : 4
  • Number of Power Positions : 0
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : Yes

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Operating Voltage (VDC) : 50

Housing Features


  • Circular Connector Shell Size : 16

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • Polarization Code : D

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Plastic

Signal Characteristics


  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Assemblies - 17-1-2823445-3-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-1-2823445-3-ND
Circular Connector Assemblies 17-1-2823445-3-ND
M12 D-M-4, CRIMP, CAT 5 RADOX 8.

M12 D-M-4, CRIMP, CAT 5 RADOX 8.

Buy Now Datasheet
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Te Connectivity - 77Y8188 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Te Connectivity
77Y8188
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Te Connectivity 77Y8188
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site
M12 D-M-4, Crimp, Cat 5 Radox 8.3Mm, H&s Amp - Te Connectivity - 75AC4521 - Newark, An Avnet Company
Chicago, IL, United States
M12 D-M-4, Crimp, Cat 5 Radox 8.3Mm, H&s Amp - Te Connectivity
75AC4521
M12 D-M-4, Crimp, Cat 5 Radox 8.3Mm, H&s Amp - Te Connectivity 75AC4521
M12 D-M-4, CRIMP, CAT 5 RADOX 8.3MM, H&S

M12 D-M-4, CRIMP, CAT 5 RADOX 8.3MM, H&S

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2823445-3 17-1-2823445-3-ND 77Y8188 75AC4521
Product Name Standard Circular Connectors Circular Connector Assemblies Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Te Connectivity M12 D-M-4, Crimp, Cat 5 Radox 8.3Mm, H&s Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Termination Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Straight Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1055070-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Panel Mount
View Details
4 suppliers
Microminiature & Nanominiature D Connectors - 1-1589057-9 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details