TE Connectivity Between Series Adapters 1057908-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OST Side B Gender : Jack Side B Interface : OSM
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OST Side B Gender : Jack Side B Interface : OSM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1057908-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1057908-1
Between Series Adapters 1057908-1
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OST Side B Gender : Jack Side B Interface : OSM

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : OST
  • Side B Gender : Jack
  • Side B Interface : OSM
Buy Now
Coaxial Connector (RF) Adapters - A34416-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34416-ND
Coaxial Connector (RF) Adapters A34416-ND
Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket

Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket

Buy Now Datasheet
Bulkhead Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amp - Te Connectivity - 01C6655 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amp - Te Connectivity
01C6655
Bulkhead Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amp - Te Connectivity 01C6655
BULKHEAD ADAPTER, SMA JACK-TNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Type:Inter Series Coaxial; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, SMA JACK-TNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Type:Inter Series Coaxial; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Connector (RF) Adapters - 1057908-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Adapters
1057908-1
Coaxial Connector (RF) Adapters 1057908-1
CONN ADAPT SMA JACK TO TNC JACK

CONN ADAPT SMA JACK TO TNC JACK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1057908-1 A34416-ND 01C6655 1057908-1
Product Name Between Series Adapters Coaxial Connector (RF) Adapters Bulkhead Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amp - Te Connectivity Coaxial Connector (RF) Adapters
Connector Type Wire to Wire Connector SMA SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059541-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Between Series Adapters - 1058651-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Between Series Adapters - 1053786-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers
Coax Connectors - 1045505-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp & Clamp
Mounting Panel Mount
View Details
4 suppliers