TE Connectivity Antennas Y4066

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 406 - 430 Frequency Category : 350 - 520 Gain (Max) (DB) : 10.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 406 - 430 Frequency Category : 350 - 520 Gain (Max) (DB) : 10.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - Y4066 - TE Connectivity
Berwyn, PA, United States
Antennas
Y4066
Antennas Y4066
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 406 - 430 Frequency Category : 350 - 520 Gain (Max) (DB) : 10.1 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : UHF

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 406 - 430
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 10.1
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - Y4066-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
Y4066-ND
RF Antennas Y4066-ND
418MHz Yagi, 6-Element RF Antenna 406MHz ~ 430MHz 10.2dBd N Type Female Bracket Mount

418MHz Yagi, 6-Element RF Antenna 406MHz ~ 430MHz 10.2dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - Y4066 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
Y4066
RF Antennas Y4066
418MHz Yagi, 6-Element RF Antenna 406MHz ~ 430MHz 10.2dBd N Type Female Bracket Mount

418MHz Yagi, 6-Element RF Antenna 406MHz ~ 430MHz 10.2dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number Y4066 Y4066-ND Y4066
Product Name Antennas RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Directional
Primary Frequency Range 406.0 to 430.0 MHz 418.0 MHz
Gain 6 dB 10.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 2195630-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
Antennas - 0600-00025 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Antennas - 2108792-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers