TE Connectivity Antennas 2195632-1

Description
Body Features Product Weight (G) : 6.5 Configuration Features Antenna Style : External Number of Ports : 1 Dimensions Product Length : 47 MM  [1.85 INCH ] Product Width : 7.8 MM  [.3 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GSM 1800, CDMA 1900, Cellular, GSM 900, GSM Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Linear Region : EU Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : EU Dual Band, EU Cellular, 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 1990, 880 - 960 Gain (Max) (DB) : 3, 0 Usage Conditions Application by Region : LTE - EU - 1710 - 1880 MHz, ISM - US - 902 - 928 MHz, GSM - EU - 1710 - 1880 MHz, UMT - Global - 1920 - 2170 MHz, LTE - Global - 1920 - 2170 MHz, GSM - Americas - 1850 - 1990 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - EU - 880 - 960 MHz, GSM - EU - 880 - 960 MHz, ZigBee - US - 902 - 928 MHz
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 6.5 Configuration Features Antenna Style : External Number of Ports : 1 Dimensions Product Length : 47 MM  [1.85 INCH ] Product Width : 7.8 MM  [.3 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GSM 1800, CDMA 1900, Cellular, GSM 900, GSM Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Linear Region : EU Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : EU Dual Band, EU Cellular, 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 1990, 880 - 960 Gain (Max) (DB) : 3, 0 Usage Conditions Application by Region : LTE - EU - 1710 - 1880 MHz, ISM - US - 902 - 928 MHz, GSM - EU - 1710 - 1880 MHz, UMT - Global - 1920 - 2170 MHz, LTE - Global - 1920 - 2170 MHz, GSM - Americas - 1850 - 1990 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - EU - 880 - 960 MHz, GSM - EU - 880 - 960 MHz, ZigBee - US - 902 - 928 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195632-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195632-1
Antennas 2195632-1
Body Features Product Weight (G) : 6.5 Configuration Features Antenna Style : External Number of Ports : 1 Dimensions Product Length : 47 MM  [1.85 INCH ] Product Width : 7.8 MM  [.3 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GSM 1800, CDMA 1900, Cellular, GSM 900, GSM Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Linear Region : EU Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : EU Dual Band, EU Cellular, 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 1990, 880 - 960 Gain (Max) (DB) : 3, 0 Usage Conditions Application by Region : LTE - EU - 1710 - 1880 MHz, ISM - US - 902 - 928 MHz, GSM - EU - 1710 - 1880 MHz, UMT - Global - 1920 - 2170 MHz, LTE - Global - 1920 - 2170 MHz, GSM - Americas - 1850 - 1990 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - EU - 880 - 960 MHz, GSM - EU - 880 - 960 MHz, ZigBee - US - 902 - 928 MHz

Body Features


  • Product Weight (G) : 6.5

Configuration Features


  • Antenna Style : External
  • Number of Ports : 1

Dimensions


  • Product Length : 47 MM  [1.85 INCH ]
  • Product Width : 7.8 MM  [.3 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Wireless Application : GSM 1800, CDMA 1900, Cellular, GSM 900, GSM

Mechanical Attachment


  • Mounting Retention Type : Mounting Clinch Nuts
  • Mounts To : Plug
  • Polarization : Linear
  • Region : EU

Operation/Application


  • Antenna Environment : Indoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : EU Dual Band, EU Cellular, 915 ISM & ZigBee US

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : SMA
  • Antenna Connector Type : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 1990, 880 - 960
  • Gain (Max) (DB) : 3, 0

Usage Conditions


  • Application by Region : LTE - EU - 1710 - 1880 MHz, ISM - US - 902 - 928 MHz, GSM - EU - 1710 - 1880 MHz, UMT - Global - 1920 - 2170 MHz, LTE - Global - 1920 - 2170 MHz, GSM - Americas - 1850 - 1990 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - EU - 880 - 960 MHz, GSM - EU - 880 - 960 MHz, ZigBee - US - 902 - 928 MHz
Buy Now
RF Antennas - 17-2195632-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195632-1-ND
RF Antennas 17-2195632-1-ND
900MHz, 1.8GHz GSM Whip, Right Angle RF Antenna 860MHz ~ 960MHz, 1.71GHz ~ 2.3GHz 2dBi SMA Connector Mount

900MHz, 1.8GHz GSM Whip, Right Angle RF Antenna 860MHz ~ 960MHz, 1.71GHz ~ 2.3GHz 2dBi SMA Connector Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
2195632-1
Antennas 2195632-1
Antennas

Antennas

Buy Now
RF Antennas - 2195632-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195632-1
RF Antennas 2195632-1
900MHz, 1.8GHz GSM Whip, Right Angle RF Antenna 860MHz ~ 960MHz, 1.71GHz ~ 2.3GHz 2dBi SMA Connector Mount

900MHz, 1.8GHz GSM Whip, Right Angle RF Antenna 860MHz ~ 960MHz, 1.71GHz ~ 2.3GHz 2dBi SMA Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2195632-1
Antennas 2195632-1
Antennas EXTERNAL DUAL BAND GSM ANTENNA

Antennas EXTERNAL DUAL BAND GSM ANTENNA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2195632-1 17-2195632-1-ND 2195632-1 2195632-1 2195632-1
Product Name Antennas RF Antennas Antennas RF Antennas Antennas
Applications Modem or Wireless Network; GSM 1800, CDMA 1900, Cellular, GSM 900, GSM Cellular or PCS Terminal; Modem or Wireless Network; GSM GSM
Polarization Linear
Primary Frequency Range 880.0 to 1990.0 MHz 900.0 to 1800.0 MHz
Gain 0.0 to 3 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-8 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers
Antennas - 2108943-1 - TE Connectivity
TE Connectivity
Specs
Applications LTE, 5G, Cellular
Pattern Type Directional
Polarization Linear
View Details