Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 20A; PRODUCT RANGE:W6 SERIES; CURRENT RATING:20A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:277V; INTERRUPTING CAPACITY:5KA; TRIP TIME:1.5S; DIELECTRIC STRENGTH:1.5KV; OPERATING VOLTAGE:277VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PB2826-ND | 20793021 |
| Product Name | Circuit Breakers | Panel Mount Circuit Breaker |
| Rated Current | 20 amps | |
| Trip System Type | Magnetic Hydraulic | |
| Mounting Style | Plug-in |