WAGO Electronic circuit breaker 787-1664

Description
Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 2 … 10 A; communication capability; 10,00 mm²
Request a Quote Datasheet
Description
Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 2 … 10 A; communication capability; 10,00 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic circuit breaker - 787-1664 - WAGO
Germantown, WI, United States
Electronic circuit breaker
787-1664
Electronic circuit breaker 787-1664
Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 2 … 10 A; communication capability; 10,00 mm²

Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 2 … 10 A; communication capability; 10,00 mm²

Supplier's Site Datasheet
Electronic Circuit Breakers - 2794097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electronic Circuit Breakers
2794097
Electronic Circuit Breakers 2794097
WAGO 787-1664 Electronic Circuit Breaker

WAGO 787-1664 Electronic Circuit Breaker

Supplier's Site
Circuit Breakers - 2946-787-1664-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
2946-787-1664-ND
Circuit Breakers 2946-787-1664-ND
Circuit Breaker 10A AC 24V DC Not Included DIN Rail

Circuit Breaker 10A AC 24V DC Not Included DIN Rail

Buy Now Datasheet
WAGO Electronic Circuit Breakers - 787-1664 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Electronic Circuit Breakers
787-1664
WAGO Electronic Circuit Breakers 787-1664
EPSITRON electronic circuit breaker,

EPSITRON electronic circuit breaker,

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 787-1664 2794097 2946-787-1664-ND 787-1664
Product Name Electronic circuit breaker Electronic Circuit Breakers Circuit Breakers WAGO Electronic Circuit Breakers
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
Rated Current 10 amps 10 amps
Rated Breaking Capacity 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-3861/600-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.5000 amps
View Details
Electronic circuit breaker - 787-1668/000-054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details