The 1D63UM is a single-pole, DIN rail-mounted manual motor controller with thermal-magnetic protection, rated for 480Y/277V AC at 50/60 Hz and 63A. It has a short-circuit withstand rating of 10kA when used with a UL-listed RK5 back-up fuse or MCCB, and operates within a temperature range of -25°C to 55°C. Terminal connections accept 18-3 AWG on top and 18-2 AWG on bottom, with a torque rating of 20 lb.in. It is UL508 listed and C22.2 No.14 certified, designed for motor starting, general AC use, and resisting loads. The device has a width of 17.5 mm per pole and an IP20 terminal protection rating.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1D63UM | 1D63UM |
| Product Name | Manual Motor Single Pole Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | |
| Rated DC Voltage | 24 to 48 volts | |
| Rated Current | 63 amps | 63 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 |