Interpower 15A Push-to-Reset Single Pole Circuit Breaker 51610080

Description
Current Rating: 15A Voltage Rating: 240VAC Temperature Rating: -20 C to 60 C Electrical Life: 1000 cycles Mechanical Life: 1000 cycles Insulation Resistance: >100 Mega-Ohms Shock Resistance: 30g Vibration Resistance: 8g Dielectric Strength: See Remarks Max. Interrupt Capacity: 200 Humidity Rating: 240hrs @ 95% H Quick Disconnects: 2/6.3mm Terminal Material: Brass Panel Thickness: 1 to 3mm General Material: Polyamide 6/6 Color: Black CE Marking: yes REMARKS: Mounting via threaded neck and nut. UL 1077 Interrupting Capacity - 2000A (AC). Dielectric strength: Operating area = 3000 VAC.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 240VAC Temperature Rating: -20 C to 60 C Electrical Life: 1000 cycles Mechanical Life: 1000 cycles Insulation Resistance: >100 Mega-Ohms Shock Resistance: 30g Vibration Resistance: 8g Dielectric Strength: See Remarks Max. Interrupt Capacity: 200 Humidity Rating: 240hrs @ 95% H Quick Disconnects: 2/6.3mm Terminal Material: Brass Panel Thickness: 1 to 3mm General Material: Polyamide 6/6 Color: Black CE Marking: yes REMARKS: Mounting via threaded neck and nut. UL 1077 Interrupting Capacity - 2000A (AC). Dielectric strength: Operating area = 3000 VAC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Oskaloosa, IA, United States
15A Push-to-Reset Single Pole Circuit Breaker
51610080
15A Push-to-Reset Single Pole Circuit Breaker 51610080
Current Rating: 15A Voltage Rating: 240VAC Temperature Rating: -20 C to 60 C Electrical Life: 1000 cycles Mechanical Life: 1000 cycles Insulation Resistance: >100 Mega-Ohms Shock Resistance: 30g Vibration Resistance: 8g Dielectric Strength: See Remarks Max. Interrupt Capacity: 200 Humidity Rating: 240hrs @ 95% H Quick Disconnects: 2/6.3mm Terminal Material: Brass Panel Thickness: 1 to 3mm General Material: Polyamide 6/6 Color: Black CE Marking: yes REMARKS: Mounting via threaded neck and nut. UL 1077 Interrupting Capacity - 2000A (AC). Dielectric strength: Operating area = 3000 VAC.

Current Rating: 15A

Voltage Rating: 240VAC

Temperature Rating: -20 C to 60 C

Electrical Life: 1000 cycles

Mechanical Life: 1000 cycles

Insulation Resistance: >100 Mega-Ohms

Shock Resistance: 30g

Vibration Resistance: 8g

Dielectric Strength: See Remarks

Max. Interrupt Capacity: 200

Humidity Rating: 240hrs @ 95% H

Quick Disconnects: 2/6.3mm

Terminal Material: Brass

Panel Thickness: 1 to 3mm

General Material: Polyamide 6/6

Color: Black

CE Marking: yes

REMARKS: Mounting via threaded neck and nut. UL 1077 Interrupting Capacity - 2000A (AC). Dielectric strength: Operating area = 3000 VAC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Circuit Breakers
Product Number 51610080
Product Name 15A Push-to-Reset Single Pole Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details