TE Connectivity Antennas VMD24493RSM-610

Description
Configuration Features Antenna Style : External Antenna Type : Vehicular, Disk-Puck Band Type : GPS Number of Ports : 2 Dimensions Cable Length : 6.1 M  [20 FT ] Industry Standards Wireless Application : IoT, LMR, M2M, Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-SMA Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900 Gain (Max) (DB) : 5.4
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Vehicular, Disk-Puck Band Type : GPS Number of Ports : 2 Dimensions Cable Length : 6.1 M  [20 FT ] Industry Standards Wireless Application : IoT, LMR, M2M, Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-SMA Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900 Gain (Max) (DB) : 5.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - VMD24493RSM-610 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Vehicular, Disk-Puck Band Type : GPS Number of Ports : 2 Dimensions Cable Length : 6.1 M  [20 FT ] Industry Standards Wireless Application : IoT, LMR, M2M, Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-SMA Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900 Gain (Max) (DB) : 5.4

Configuration Features


  • Antenna Style : External
  • Antenna Type : Vehicular, Disk-Puck
  • Band Type : GPS
  • Number of Ports : 2

Dimensions


  • Cable Length : 6.1 M  [20 FT ]

Industry Standards


  • Wireless Application : IoT, LMR, M2M, Wi-Fi

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : RP-SMA Male

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900
  • Gain (Max) (DB) : 5.4
Buy Now
RF Antennas - VMD24493RSM-610 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
VMD24493RSM-610
RF Antennas VMD24493RSM-610
2.4GHz, 5.4GHz Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi RP-SMA (2) Panel Mount

2.4GHz, 5.4GHz Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi RP-SMA (2) Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number VMD24493RSM-610 VMD24493RSM-610
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; IoT, LMR, M2M, Wi-Fi Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823595-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, LTE, GPS, Cellular, 4G, 2G, 3G
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
6 suppliers
Antennas - 2118909-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-1513472-9 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers