TE Connectivity Antennas 1513247-1

Description
Body Features Antenna Weight : 2 G  [.071 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.63 MM  [.064 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 15.24 MM  [.6 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, ISM, LoRaWAN, Cellular Primary Application : ISM, LoRaWAN, Cellular Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : US Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas, EU Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 824 - 894 Frequency Category : 824 - 1990 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2 G  [.071 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.63 MM  [.064 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 15.24 MM  [.6 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, ISM, LoRaWAN, Cellular Primary Application : ISM, LoRaWAN, Cellular Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : US Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas, EU Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 824 - 894 Frequency Category : 824 - 1990 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513247-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513247-1
Antennas 1513247-1
Body Features Antenna Weight : 2 G  [.071 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.63 MM  [.064 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 15.24 MM  [.6 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, ISM, LoRaWAN, Cellular Primary Application : ISM, LoRaWAN, Cellular Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : US Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas, EU Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 824 - 894 Frequency Category : 824 - 1990 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 2 G  [.071 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 1.63 MM  [.064 INCH ]
  • Product Length : 38.1 MM  [1.5 INCH ]
  • Product Width : 15.24 MM  [.6 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Zigbee, ISM, LoRaWAN, Cellular
  • Primary Application : ISM, LoRaWAN, Cellular

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : US Dual Band

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Americas, EU

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 1850 - 1990, 824 - 894
  • Frequency Category : 824 - 1990
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
859MHZ 1.9GHZ Rf Antenna - 875-1513247-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
859MHZ 1.9GHZ Rf Antenna
875-1513247-1
859MHZ 1.9GHZ Rf Antenna 875-1513247-1
RF ANT 859MHZ/1.9GHZ PCB TRACE Product overview: 1513247-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 859MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 859MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513247-1 can be used for catalog matching and distributor lookup.

RF ANT 859MHZ/1.9GHZ PCB TRACE Product overview: 1513247-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 859MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 859MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513247-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - A107435-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107435-ND
RF Antennas A107435-ND
859MHz, 1.9GHz PCB Trace RF Antenna 824MHz ~ 894MHz, 1.85GHz ~ 1.99GHz 0dBi, 3dBi Solder Surface Mount

859MHz, 1.9GHz PCB Trace RF Antenna 824MHz ~ 894MHz, 1.85GHz ~ 1.99GHz 0dBi, 3dBi Solder Surface Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
1513247-1
Antennas 1513247-1
Antennas

Antennas

Buy Now
Antennas - 1513247-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513247-1
Antennas 1513247-1
PCB US DUAL BAND ANTENNA

PCB US DUAL BAND ANTENNA

Buy Now
RF Antennas - 1513247-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513247-1
RF Antennas 1513247-1
859MHz, 1.9GHz PCB Trace RF Antenna 824MHz ~ 894MHz, 1.85GHz ~ 1.99GHz 0dBi, 3dBi Solder Surface Mount

859MHz, 1.9GHz PCB Trace RF Antenna 824MHz ~ 894MHz, 1.85GHz ~ 1.99GHz 0dBi, 3dBi Solder Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
1513247-1
Antennas 1513247-1
Antennas 2.4MHz SB; 802.11 Zigbee,PCB, Vertical

Antennas 2.4MHz SB; 802.11 Zigbee,PCB, Vertical

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513247-1 875-1513247-1 A107435-ND 1513247-1 1513247-1 1513247-1
Product Name Antennas 859MHZ 1.9GHZ Rf Antenna RF Antennas Antennas RF Antennas Antennas
Applications ISM, LoRaWAN, Cellular RF Testing RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz 859.0 to 1900.0 MHz
Gain 0.0 to 3 dB 0.0 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

GSM & GPRS Antennas - 2625403 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Form Factor / Mounting Internal
View Details
2 suppliers
Antennas - 2108937-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2-1513472-6 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2344657-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers