TE Connectivity Antennas 1513797-2

Description
Body Features Product Weight : .2 G  [.007 OZ , .00702 OZ ] Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : Embedded Antenna Type : PCB Band Type : Single Band Number of Ports : 1 Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 8.46 MM  [.333 INCH ] Product Width : 6.4 MM  [.252 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : ZigBee, Bluetooth, Wi-Fi, WLAN Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Operation/Applicatio n Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Surface Mount (SMT) Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Gain (Max) (DB) : 1 Usage Conditions Application by Region : Bluetooth - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : .2 G  [.007 OZ , .00702 OZ ] Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : Embedded Antenna Type : PCB Band Type : Single Band Number of Ports : 1 Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 8.46 MM  [.333 INCH ] Product Width : 6.4 MM  [.252 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : ZigBee, Bluetooth, Wi-Fi, WLAN Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Operation/Applicatio n Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Surface Mount (SMT) Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Gain (Max) (DB) : 1 Usage Conditions Application by Region : Bluetooth - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513797-2 - TE Connectivity
Berwyn, PA, United States
Antennas
1513797-2
Antennas 1513797-2
Body Features Product Weight : .2 G  [.007 OZ , .00702 OZ ] Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : Embedded Antenna Type : PCB Band Type : Single Band Number of Ports : 1 Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 8.46 MM  [.333 INCH ] Product Width : 6.4 MM  [.252 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : ZigBee, Bluetooth, Wi-Fi, WLAN Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Operation/Applicatio n Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Surface Mount (SMT) Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5 Gain (Max) (DB) : 1 Usage Conditions Application by Region : Bluetooth - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz

Body Features


  • Product Weight : .2 G  [.007 OZ , .00702 OZ ]

Configuration Features


  • Antenna Protocol : ISM / ZB / BT WIFI
  • Antenna Style : Embedded
  • Antenna Type : PCB
  • Band Type : Single Band
  • Number of Ports : 1

Dimensions


  • Product Height : .79 MM  [.031 INCH ]
  • Product Length : 8.46 MM  [.333 INCH ]
  • Product Width : 6.4 MM  [.252 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : ZigBee, Bluetooth, Wi-Fi, WLAN

Mechanical Attachment


  • Mounts To : Printed Circuit Board
  • Polarization : Linear

Operation/Application


  • Wireless Standard : 802.11 b/g, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Antenna Connection Type : Surface Mount (SMT)

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2483.5
  • Gain (Max) (DB) : 1

Usage Conditions


  • Application by Region : Bluetooth - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz
Buy Now
RF Antennas - A107426-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107426-ND
RF Antennas A107426-ND
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 1dB Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 1dB Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1513797-2
Antennas 1513797-2
Antennas PCB Antenna SINGLE BAND BULK PKG

Antennas PCB Antenna SINGLE BAND BULK PKG

Buy Now Datasheet
RF Antennas - 1513797-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513797-2
RF Antennas 1513797-2
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 1dB Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz 1dB Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 1513797-2 A107426-ND 1513797-2 1513797-2
Product Name Antennas RF Antennas Antennas RF Antennas
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ Bluetooth, Wi-Fi, WLAN, Zigbee™
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz 2400.0 MHz
Gain 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823599-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, 3G, GSM, Cellular, 2G, GPS, 4G, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
RF Antennas - 0600-00012-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - 2108792-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers