TE Connectivity Antennas VHP69273B22G-518A

Description
Configuration Features Antenna Style : Disk-Puck, Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Primary Application : GNSS, Cellular, Vehicular, Wi-Fi Wireless Application : Vehicular, Wi-Fi, GNSS, Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2300 - 2700, 698 - 960, 1575.42, 1710 - 2000, 4900 - 5900 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Disk-Puck, Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Primary Application : GNSS, Cellular, Vehicular, Wi-Fi Wireless Application : Vehicular, Wi-Fi, GNSS, Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2300 - 2700, 698 - 960, 1575.42, 1710 - 2000, 4900 - 5900 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - VHP69273B22G-518A - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Disk-Puck, Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Primary Application : GNSS, Cellular, Vehicular, Wi-Fi Wireless Application : Vehicular, Wi-Fi, GNSS, Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2300 - 2700, 698 - 960, 1575.42, 1710 - 2000, 4900 - 5900 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6.5 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Disk-Puck, Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5.18 M  [17 FT ]

Industry Standards


  • Primary Application : GNSS, Cellular, Vehicular, Wi-Fi
  • Wireless Application : Vehicular, Wi-Fi, GNSS, Cellular

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2300 - 2700, 698 - 960, 1575.42, 1710 - 2000, 4900 - 5900
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 6.5
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1203-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1203-ND
RF Antennas 994-1203-ND
829MHz, 1.575GHz, 2.2GHz, 2.5GHz, 5.4GHz GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.572GHz ~ 1.578GHz, 1.7GHz ~ 2.7GHz, 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 4.1dBi, 27dB, 5.9dBi, 6.2dBi, 6.5dBi SMA Male (3), RP-SMA Male (2) Panel Mount

829MHz, 1.575GHz, 2.2GHz, 2.5GHz, 5.4GHz GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.572GHz ~ 1.578GHz, 1.7GHz ~ 2.7GHz, 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 4.1dBi, 27dB, 5.9dBi, 6.2dBi, 6.5dBi SMA Male (3), RP-SMA Male (2) Panel Mount

Buy Now Datasheet
RF Antennas - VHP69273B22G-518A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 1.575GHz, 2.2GHz, 2.5GHz, 5.4GHz GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.572GHz ~ 1.578GHz, 1.7GHz ~ 2.7GHz, 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 4.1dBi, 27dB, 5.9dBi, 6.2dBi, 6.5dBi SMA Male (3), RP-SMA Male (2) Panel Mount

829MHz, 1.575GHz, 2.2GHz, 2.5GHz, 5.4GHz GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.572GHz ~ 1.578GHz, 1.7GHz ~ 2.7GHz, 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 4.1dBi, 27dB, 5.9dBi, 6.2dBi, 6.5dBi SMA Male (3), RP-SMA Male (2) Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number VHP69273B22G-518A 994-1203-ND VHP69273B22G-518A
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Vehicular, Wi-Fi, GNSS, Cellular Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, Wi-Fi GPS, LTE, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 698.0 to 5900.0 MHz 829.0 to 5400.0 MHz
Gain 6 dB 4.1 to 27 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 1513430-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2332157-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers