Body Features Antenna Weight : 2.85 G [.101 OZ ]
Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port
Dimensions Cable Insulation Diameter (Max) : 1.13 MM [.044 INCH ] Cable Length : .55 M [1.804 FT ] Product Height : 1 MM [.039 INCH ] Product Length : 40 MM [3.937 INCH ] Product Width : 8 MM [.314 INCH ]
Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1
Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi
Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear
Operation/Applicatio
n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi
Other Precision Level : Standard
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Mount Antenna End Connector Type : UHF Mount Radio End Connector Type : UHF
Signal Characteristics Frequency Band (MHZ) : 2400 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6
Usage Conditions Cable Type : Coaxial
Body Features
- Antenna Weight : 2.85 G [.101 OZ ]
Configuration Features
- Antenna Style : PCB
- Antenna Type : PCB
- Band Type : Triple Band
- Mounting Location : Internal/Embedded
- Port Configuration : Single Port
Dimensions
- Cable Insulation Diameter (Max) : 1.13 MM [.044 INCH ]
- Cable Length : .55 M [1.804 FT ]
- Product Height : 1 MM [.039 INCH ]
- Product Length : 40 MM [3.937 INCH ]
- Product Width : 8 MM [.314 INCH ]
Electrical Characteristics
- Antenna Operation : Passive
- Impedance (OHM) : 50
- VSWR (Max) : < 2.5:1
Industry Standards
- Communication Protocol : Wi-Fi
- Primary Application : Wi-Fi
Mechanical Attachment
- Mounting Method : Adhesive Mount
- Polarization : Linear
Operation/Application
- Antenna Environment : Indoor
- Directionality : Omnidirectional
- Option : Connector Preinstalled
- Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : MHF1
- Mount Antenna End Connector Type : UHF
- Mount Radio End Connector Type : UHF
Signal Characteristics
- Frequency Band (MHZ) : 2400 - 7125
- Frequency Category : 2400 - 7125
- Gain (Max) (DB) : 3.3
- Peak Gain (DBI) : 3 < 6
Usage Conditions